location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPCCA2S1R Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPCCA2S1R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCCA2S1R/P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 11:19:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VPCCA2S1R Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Pink
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 35.6 cm (14") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon HD 6630M Intel® HD Graphics 3000
  • - Ethernet LAN connection 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 6.5 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Sony VAIO VPCCA2S1R Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium Pink:
This short summary of the Sony VAIO VPCCA2S1R Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCCA2S1R, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Sony VAIO VPCCA2S1R Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium Pink:
This is an auto-generated long summary of Sony VAIO VPCCA2S1R Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium Pink based on the first three specs of the first five spec groups.

Sony VAIO VPCCA2S1R. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6630M. Operating system installed: Windows 7 Home Premium. Product colour: Pink

Design
Product colour *
Pink
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touch screen *
No
LED backlight
No
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor *
i3-2310M
Processor number of cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus data transfer rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS Pro-HG, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon HD 6630M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Front camera resolution
1280 x 1024 pixels
Optical Drive
CD read speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
10x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
6x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
6x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Network
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Full-size keyboard
No
Software
Operating system architecture
64-bit
Pre-installed software
Microsoft Office 2010, Windows Live Essentials 2011, Adobe Reader 10
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
6.5 h
Battery recharge time
4.5 h
Security
Cable lock slot
No
Weight & Dimensions
Width
341 mm
Depth
235.2 mm
Height
27.9 mm
Weight *
2.45 kg
Features
Images Type Map
Other features
LightScribe
No
Disc types supported
CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW
Infrared data port
No
Graphics card family
AMD, Intel
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-18 11:23:45
Uk has collected 16 expert reviews for Sony VAIO VPCCA2S1R Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6630M Windows 7 Home Premium Pink and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
tech.uk.msn.com
Updated:
2014-06-18 11:23:45
The neon colours of the Vaio Series C range certainly stand out from the crowd - you can get it in a variety of retina-sizzling colours, including red, pink and green, as well as a more sedate shade of dark blue. The keyboard is backlit, so you can see it...
90%
pocket-lint.com
Updated:
2014-06-18 11:23:45
The designers of Sony's colourful new VAIO C series notebooks were definitely wearing the brave trousers when they came up with these models. Neon-bright polycarbonate 14" cases in red, green, orange or pink -as well as a more subtle white- that use t...
Good Good price, performance, and specifications, unusual look...
Bad Doesn't have the highest quality screen, sound quality isn't great, cheaper models have slower processors, design will split opinion...
Bottom line A mainstream price for a reasonable specification and an unusual design. You can have a machine that does what you need and really stands out, without paying over the odds...
60%
techradar.com
Updated:
2014-06-18 11:23:45
If the powerful Z-series is the big brother of the Sony VAIO family, then the updated Sony VAIO C-series is definitely the attractive cousin.We originally reviewed the VAIO C Series at the start of this month, but that iteration was packing a Core i5 p...
Good Good battery life, Decent screen, Colourful design, Good performance...
Bad No USB 3.0, Some flex in keyboard and DVD drive...
60%