location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-BMC15/GI input device accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-BMC15/GI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BMC15/GI
Category:
An input device is any peripheral (piece of computer hardware equipment) used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks. Input device accessories include the components for input devices.
Input Device Accessories Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Oct 2019 11:15:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VGP-BMC15/GI input device accessory :
The short editorial description of Sony VGP-BMC15/GI input device accessory

VGP-BMC15/GI Bluetooth® Laser Mouse Cover
More>>>
Sony VGP-BMC15/GI input device accessory:
The official marketing text of Sony VGP-BMC15/GI input device accessory as supplied by the manufacturer

A Touch of Color. Personalize your VAIO® Bluetooth® Slider Mouse with a touch of color using this interchangeable sliding mouse cover.
Compatibility. Designed specifically for the for the VGP-BMS15 VAIO® Bluetooth® Slider Mouse.

Short summary description Sony VGP-BMC15/GI input device accessory:
This short summary of the Sony VGP-BMC15/GI input device accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-BMC15/GI, 99 g, Green

Long summary description Sony VGP-BMC15/GI input device accessory:
This is an auto-generated long summary of Sony VGP-BMC15/GI input device accessory based on the first three specs of the first five spec groups.

Sony VGP-BMC15/GI. Device type: Mouse, Brand compatibility: Sony, Compatibility: VGP-BMS15. Weight: 99 g. Product colour: Green

Features
Device type *
Mouse
Brand compatibility *
Sony
Compatibility *
VGP-BMS15
Product colour
Green
Other features
Dimensions (WxDxH)
50.8 x 61 x 7.6 mm
Packaging Content
Quantity per pack *
1 pc(s)
Weight & Dimensions
Weight
99 g