location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO C Series, VGN-C1S, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-C1S/W show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 100 GB
  • - Intel® GMA 950
  • - 2.6 h
  • - Windows XP Media Center Edition 2005
Long product name Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005 :
The short editorial description of Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005

Laptop VGN-C1S/G Core2 Duo 1.66GHz 2*512MB 100GB 13.3"X-black
More>>>
Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005:
The official marketing text of Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005 as supplied by the manufacturer

-Intel® Centrino® Duo mobile technology with Intel® Core™ 2 Duo processor T5500 (1.66 GHz and 667 MHz FSB) and Intel® Pro/Wireless 802.11a/b/g.
-Genuine Microsoft® Windows® XP Media Center Edition 2005 (English version), Windows Vista™ Capable and Premium Ready.
-100 GB Serial ATA 5400 rpm hard disk drive.
-1 GB DDR2-533 SDRAM (2*512 MB), maximum 2 GB DDR2-533 SDRAM with 2 x 1 GB DDR2-533 SDRAM.
-13.3" WXGA (1280 x 800) Widescreen X-black LCD screen.
-Intel® Graphics Media Accelerator 950 with up to 128MB Intel® Dynamic Video Memory shared with Main Memory.
-DVD±RW/±R DL/RAM drive.
-Wireless LAN IEEE 802.11a/b/g.
-UK QWERTY keyboard.
-Intel, Intel logo, Intel Inside logo, Intel Centrino, Intel Centrino logo, Intel SpeedStep and Pentium are trademarks or registered trademarks of Intel Corporation or its subsidiaries in the United States and other countries.

Short summary description Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005:
This short summary of the Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO C Series, VGN-C1S, White, Intel® Core™2 Duo, 1.66 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005:
This is an auto-generated long summary of Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005 based on the first three specs of the first five spec groups.

Sony VAIO C Series, VGN-C1S, White. Processor family: Intel® Core™2 Duo, Processor: T5500, Processor frequency: 1.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2.3 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor *
T5500
Processor number of cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Camera
Front camera
No
Optical Drive
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
24x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
4x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+R Double Layer write speed
4x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports quantity
1
DVI port
No
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Media Center Edition 2005
Bundled software
SonicStageCP 4.0 DVgate Plus 2.2, WinDVD 5.0 Adobe Photoshop Elements 4.0 Roxio DigitalMedia SE 7, Click to DVD 2.5 Adobe Reader 7.0, Microsoft Works 8.5, Microsoft Office 2003 STT,Norton Ghost 10, VAIO Recovery Utility 2.6, Skype 2.0, Google pack
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Battery life (max)
2.6 h
Battery recharge time
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & Dimensions
Width
329.6 mm
Depth
235.6 mm
Height
37.2 mm
Weight *
2.3 kg
Other features
Infrared data port
Yes
Display
LCD
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:47:36
Uk has collected 15 expert reviews for Sony VAIO C Series, VGN-C1S, White Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2012-11-19 11:47:32
Attractive, powerful and reasonably priced, the Sony VAIO VGN-C13 is a smart choice if youre in the market for a thin-and-light laptop.
0%
shinyshiny.tv
Updated:
2012-11-19 11:47:35
Sonys C1 laptops are all about the colours. And whilst they do a nice pink, silver or black one, for some reason we received the green one. Check it out the video, or get one for yourself for £1000 from the Sony Store.
0%
Brand Image Product code Product Stock Price from
Sony VAIO C Series VGN-C1S, Green Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005 Sony VAIO C Series VGN-C1S, Green Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005
(show image)
VGN-C1S/G VAIO C Series VGN-C1S, Green 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO C Series, VGN-C1S/P Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005 Sony VAIO C Series, VGN-C1S/P Intel® Core™2 Duo T5500 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005
(show image)
VGN-C1S/P VAIO C Series, VGN-C1S/P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)