location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO SVE1511D1E Intel® Core™ i3 i3-2370M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVE1511D1E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVE1511D1EW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524879605
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO SVE1511D1E Intel® Core™ i3 i3-2370M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i3 i3-2370M 2.4 GHz
  • - 39.4 cm (15.5") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN connection 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Sony VAIO SVE1511D1E Intel® Core™ i3 i3-2370M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White:
This short summary of the Sony VAIO SVE1511D1E Intel® Core™ i3 i3-2370M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SVE1511D1E, Intel® Core™ i3, 2.4 GHz, 39.4 cm (15.5"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Sony VAIO SVE1511D1E Intel® Core™ i3 i3-2370M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White:
This is an auto-generated long summary of Sony VAIO SVE1511D1E Intel® Core™ i3 i3-2370M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White based on the first three specs of the first five spec groups.

Sony VAIO SVE1511D1E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 39.4 cm (15.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
39.4 cm (15.5")
Display resolution *
1366 x 768 pixels
Touch screen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor *
i3-2370M
Processor number of cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus data transfer rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.31 MP
Front camera resolution
1280 x 1024 pixels
Optical Drive
CD read speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
10x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
6x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
6x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
150 Mbit/s
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
Office 2010, McAfee Internet Security, McAfee Online Backup
Operating system installed *
Windows 7 Home Premium
Bundled software
VAIO Gate, PlayMemories Home, Media Gallery, Media Gallery, VAIO Transfer Support, VAIO Update, VAIO Smart Network, Remote Keyboard, Remote Play mit PlayStation 3, Internet Explorer 9
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Intel Matrix Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0DP
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53442
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
4.5 h
Battery recharge time
3.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Weight & Dimensions
Width
371.9 mm
Depth
253.5 mm
Height
15.3 mm
Weight *
2.7 kg
Packaging Content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter bundled
Yes
LightScribe
No
Disc types supported
CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM
3D compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 03:18:31
Uk has collected 24 expert reviews for Sony VAIO SVE1511D1E Intel® Core™ i3 i3-2370M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-12-25 03:18:30
Like Toshiba's middling effort, the Sony Vaio E-Series SVE1511C5E also failed to wow us in our Iceland group test. The Intel 2.3GHz Pentium B970 processor, 4GB RAM and 500GB HDD are middle of the road to say the list, and though the keyboard felt fluid...
60%
pcadvisor.co.uk
Updated:
2013-12-25 03:18:30
Sony’s Vaio S series has had a revamp for 2012 but this model (SVE1511K1E) is one of the cheapest in the range and lacks the latest Ivy Bridge processors of its more expensive bretheren. Still, it's hard to complain when it costs less than £500. See mo...
Bottom line The Sony Vaio SVE1511K1E feels slightly clunky and we aren’t fans of the buttonless trackpad. The gesture control is something of a gimmick, too. Nonetheless this laptop is a decent performer - gaming aside - with a great screen for watching video and...
70%
pcadvisor.co.uk
Updated:
2013-12-25 03:18:30
The Sony VAIO E15 is as stylish a mainstream laptop as you're likely to find. With a 15.5-inch screen and state-of-the-art ports and connectivity, it's an inexpensive way to impress your fellow humans with your astute judgment of things computing, as w...
Bottom line Sony's laptops are always more than the sum of their parts--a sense of style will do that for you. The Sony VAIO E15 is no exception and will undoubtedly turn a lot of heads in the major electronics outlets. It's a great unit overall. Still, it would b...
70%
evogadget.com
Updated:
2013-12-25 03:18:31
700 Vaio E15 is the first mainstream laptop produced by Sony which features an Intel Ivy Bridge CPU. This device has many attributes that will make it reach the hearts of consumers everywhere in a very short time. This review that we prepared will explai...
Bottom line The VAIO E15 designed by the Japanese team at Sony is definitely a good looker. Not only that, but it also performs well. The sound quality and variety of apps found in its app suite also greatly make up for the poor third-generation Core i5 CPU. Add to...
0%
trustedreviews.com
Updated:
2013-12-25 03:18:31
We've already looked at the 13in VAIO S in Sony's laptop stable, but what about the 15in version? It keeps the same premium aluminium body, flexible configuration options and great features, but throws a 1080p IPS screen into the mix to make for a slim, a...
0%