location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony h.ear go Stereo portable speaker Black 24 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
h.ear go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRSHG1B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736025042
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2021 07:22:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony h.ear go Stereo portable speaker Black 24 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stereo portable speaker Rectangle 24 W Black
  • - 20 - 20000 Hz
  • - Wired & Wireless Wi-Fi Bluetooth AUX in
  • - 12 h
  • - 1 pc(s)
Long product name Sony h.ear go Stereo portable speaker Black 24 W :
The short editorial description of Sony h.ear go Stereo portable speaker Black 24 W

h.ear go - Bluetooth, NFC, Wi-Fi, 12h
More>>>
Sony h.ear go Stereo portable speaker Black 24 W:
The official marketing text of Sony h.ear go Stereo portable speaker Black 24 W as supplied by the manufacturer

The h.ear go wireless speaker blends stunning sound with easy connectivity and total portability. So when fun comes calling, you're ready.

Compact and lightweight, h.ear go fits as easily into your bag as it fits into your lifestyle.

The world's smallest High-Resolution Audio portable wireless speaker, h.ear go gives the music you love the sound quality it deserves.

Using premium materials and components, the 35 mm High-Resolution Audio full-range speaker unit ensures you get the best out of every track.

S-Master HX™ digital amp technology, developed for High-Resolution Audio, reduces distortion and noise across a wide frequency range – for rich, full-bodied sound.

DSEE HX™ upscales your existing music to near high-resolution sound quality and makes you feel as if you are really there at the recording studio or concert.

ClearAudio+™ optimizes audio so you hear all your music with clarity and separation.

With h.ear go you'll enjoy easy access to a wealth of music and more, thanks to Google Cast™ and Spotify Connect.

Cast music, online radio and podcasts from your mobile device to your h.ear go speaker.

Play Spotify through your h.ear go speaker using the Spotify app as a remote.

Tailor-made for dance music, innovative EXTRA BASS™4 technology delivers deep, punchy bass sound.

Don't keep favorite tracks locked away on your smartphone or tablet. With h.ear go, streaming your music wirelessly couldn't be simpler.

LDAC transmits approximately three times more data (at the maximum transfer rate: 990 kbps) than conventional Bluetooth® Audio, which allows you to enjoy High-Resolution Audio content in exceptional sound quality near to High-Resolution Audio.

Want to enjoy instant wireless streaming? Just tap to pair your compatible device with h.ear go using One-touch NFC and Bluetooth®.

Download the SongPal app for your smartphone or tablet and take control of your music. You'll enjoy seamless access to your favorite tracks and online music services. And you can customize sound settings and control multi-room listening.

Short summary description Sony h.ear go Stereo portable speaker Black 24 W:
This short summary of the Sony h.ear go Stereo portable speaker Black 24 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony h.ear go, 2.0 channels, 3.5 cm, 24 W, 20 - 20000 Hz, Wired & Wireless, A2DP, AVRCP, HFP, SPP

Long summary description Sony h.ear go Stereo portable speaker Black 24 W:
This is an auto-generated long summary of Sony h.ear go Stereo portable speaker Black 24 W based on the first three specs of the first five spec groups.

Sony h.ear go. Audio output channels: 2.0 channels, Driver diameter: 3.5 cm. RMS rated power: 24 W, Frequency range: 20 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, SPP, Bluetooth range: 30 m. Product type: Stereo portable speaker, Product colour: Black, Product design: Rectangle. Recommended usage: Universal, Audio formats supported: AAC

Loudspeakers
Audio output channels
2.0 channels
Number of speakers *
1
Number of drivers
2
Driver diameter
3.5 cm
Audio
RMS rated power *
24 W
Frequency range
20 - 20000 Hz
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth profiles
A2DP, AVRCP, HFP, SPP
Bluetooth range
30 m
3.5 mm connector *
Yes
USB connectivity
Yes
USB connector type
Micro-USB
AUX in *
Yes
Near Field Communication (NFC)
Yes
AirPlay
No
Design
Product type *
Stereo portable speaker
Product design
Rectangle
Product colour *
Black
On/off switch
Yes
Performance
Recommended usage *
Universal
Audio formats supported
AAC
Energy Management
Power source type
AC, Battery
Battery life (max)
12 h
External power adapter
Yes
Weight & Dimensions
Width
204 mm
Depth
60 mm
Height
62 mm
Weight *
790 g
Packaging Content
Quantity per pack
1 pc(s)
Manual
Yes
Warranty card
Yes
Other features
AC adapter bundled
Yes
Number of USBs
2
Source Testseek summary Average rating
Reviews
Updated:
2017-11-30 04:19:31
Uk has collected 25 expert reviews for Sony h.ear go Stereo portable speaker Black 24 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
yugatech.com
Updated:
2017-11-30 04:19:31
Sony H.ear Go SRS-HG1 is one of the company's latest premium-sounding wireless speaker with high-resolution audio and extra bass feature. Like all such speakers, it will allow you to stream audio from nearly any audio device. But does it offer promising s...
Good Great overall sound quality, Clear sound reproduction, Exceptional mids and highs, Powerful bass, Loud volume, Wide range of connectivity, Long battery life...
Bad A bit pricey...
Bottom line The Sony H.ear Go SRS-HG1 is one of the best sounding wireless speakers you can buy with one caveat: it's a little bit pricey at Php9,999. Additionally, it may not be as compact or have quite sturdy design compare to others, but it still sounds exceptiona...
0%
itwire.com
Updated:
2017-11-30 04:19:31
The Sony h.ear in Wireless is one of the most comfortable wireless headsets we've tried. It fits under an unbuttoned shirt collar, and the round-the-neck design means there's no 'pull' on earbuds so they stay put. Four sizes of earplugs are provided, whic...
0%
straitstimes.com
Updated:
2017-11-30 04:19:31
Sony's new line of portable Bluetooth speakers, the SRS-HG1 h.ear go wireless speakers, pack a powerful audio punch within their svelte frames.The speakers pair very quickly via Bluetooth to smartphones or iPods. Those with NFC-enabled devices can connect...
Bottom line These portable Bluetooth speakers are versatile and deliver powerful audio despite their relatively small size...
80%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)