location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP 35.6 cm (14") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-Z1SP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP 35.6 cm (14") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 35.6 cm (14") 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 60 GB
  • - 2 h
More>>>
Short summary description Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP 35.6 cm (14") 0.5 GB:
This short summary of the Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP 35.6 cm (14") 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP, 1.5 GHz, 35.6 cm (14"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP 35.6 cm (14") 0.5 GB:
This is an auto-generated long summary of Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP 35.6 cm (14") 0.5 GB based on the first three specs of the first five spec groups.

Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP. Processor frequency: 1.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.2 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
Graphics
Maximum graphics card memory
0.016 GB
Audio
Audio system
Stereo 16-bit
Optical Drive
DVD read speed
8x
CD read speed
24x
CD rewrite speed
12x
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b
Ports & interfaces
I/O ports
USB, Serial, parallel, RJ-45, RJ-11
Software
Bundled software
Callserve, Apple QuickTime 5, Sony PictureGear Studio, InterVideo WinDVD 4, RealOne Player, Adobe Photoshop Elements 2.0, Norton AntiVirus 2003, Adobe Premiere 6.0 LE, Adobe Acrobat Reader 5.1, Sony SonicStage 1.5, Sony DVgate 2.6, Sony MovieShaker 3.3
Battery
Battery life (max)
2 h
Weight & Dimensions
Weight *
2.2 kg
Other features
Dimensions (WxDxH)
316 x 247 x 39 mm
Display
LCD
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Sony PCGZ1RMP.CEK-BU laptop 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon Sony PCGZ1RMP.CEK-BU laptop 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK-BU PCGZ1RMP.CEK-BU 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK?KIT VAIO Z1RMP PM 1500 512MB 40GB QW-EN 0.00
(excl. VAT)
0 (incl. VAT)