location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ni-Cad Rechargeable Battery NP-22H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP22
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:03:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nickel-Cadmium (NiCd)
  • - 1800 mAh 10.8 Wh
  • - 6 V
  • - Black
Long product name Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh :
The short editorial description of Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh

Ni-Cad Rechargeable Battery NP-22H
More>>>
Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh:
The official marketing text of Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh as supplied by the manufacturer

NICAD rechargeable battery pack for V100 and V200 with up to 3 hours battery life.
Power: 6 V, 10.8 Wh, 1,800 mAh
Compatible with: V8, V8F, M8, V100, V200, V30 and V50 camcorders

Short summary description Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh:
This short summary of the Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Ni-Cad Rechargeable Battery NP-22H, 1800 mAh, 6 V, Nickel-Cadmium (NiCd)

Long summary description Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh:
This is an auto-generated long summary of Sony Ni-Cad Rechargeable Battery NP-22H Nickel-Cadmium (NiCd) 1800 mAh based on the first three specs of the first five spec groups.

Sony Ni-Cad Rechargeable Battery NP-22H. Battery technology: Nickel-Cadmium (NiCd), Battery performance: 1800 mAh, Battery voltage: 6 V

Battery
Battery technology *
Nickel-Cadmium (NiCd)
Battery performance *
1800 mAh
Battery
Battery voltage *
6 V
Battery capacity
10.8 Wh
Product colour
Black