location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEX-VG900E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEXVG900E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524905496
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:49:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 24.3 MP CMOS Black
  • - Digital zoom: 2x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD
  • - Dolby Digital Built-in microphone
  • - HDMI Microphone in
  • - Lithium
Long product name Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black :
The short editorial description of Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black

24.3MP, 35mm Full Frame Exmor CMOS sensor, 5.1ch sound, 24p/25p/50i/50p & OLED viewfinder, JPEG, RAW, AVCHD, USB2.0, S-Video Out, Component Video Out, HDMI
More>>>
Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black:
The official marketing text of Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black as supplied by the manufacturer

Full Frame Interchangeable lens Full HD camcorder

More detail. More control. More life.

Uncompromised picture, complete control

From beautiful landscapes to the perfect take in your movie, don’t let that once-in-a-lifetime shot pass you by. Take complete control of every frame and capture it in bright, lifelike detail with a Full Frame sensor that captures more of the world.

Lifelike images with big impact
See every speck, every strand of hair, even in low-light. With 24.3 megapixels of high-resolution detail and a 35mm Full Frame Exmor CMOS sensor, you get a brighter picture with rich colour and tone – it’s the kind of detail that brings your movies to life.

Take control of every frame
Capture the perfect shot, first try. With manual controls for iris, shutter speed and gain on the side of the camera, you can make on-the-fly changes as you roll. Experiment with your settings and use peaking to check focus and zebra stripes to check exposure levels.

Push your creative boundaries
Got an eye for a shot? Get the lens to match. Choose from a wide range of lenses for any shooting situation. You can directly fix an E-mount lens with manual or power zoom, or use the supplied lens adapter to attach Full Frame A-mount lenses for even more creative freedom.

Dramatic shots just like the movies
Give your HD videos that cinematic look, with more depth and detail even in low-light. A 35mm Full Frame sensor for HD videos can shoot in 25p, 50i, 50p and movie standard 24p frames per second – it gives you scope to shoot anything from classic movies to action.

Reveal in the detail
Fine-tune your vision with an OLED viewfinder that gives you higher than Full HD resolution and a 100% picture. You’ll see it all vividly clear, with high-contrast and natural colours. The zoom seesaw delivers, smooth digital zooming for a closer view.

Sounds better
Capture precise dialogue and other sounds in stereo or 5.1 channel surround sound with the precision Quad Capsule Spatial Array Microphone. There’s also a handy audio level control plus an optional XLR adaptor to add professional sound and accessories.

- True-to-life detail in every frame - Shoot images packed with detail and vivid colour thanks to a high-resolution 24.3 megapixel, 35mm Full Frame Exmor CMOS sensor.
- Control every element of the shot - With manual controls for iris, shutter speed, white balance and gain on the side of the camera, make quick adjustments as you shoot.
- Be ready for any shooting scenario - Pick any E-mount lens to suit the scene, or you can use your favourite A-mount lenses with the supplied A-mount lens adapter.
- Give your HD videos the cinematic look - A 35mm Full Frame sensor shoots in 25p, 50i, 50p and movie standard 24p fps with Cinema Tone Gamma mode and Cinema Tone Colour mode.
- See it all naturally - Look in for a more realistic view with an XGA OLED viewfinder that delivers a higher han High Definition view of around 2359K dots.
- Record in surround sound - The Quad Capsule Spatial Array Microphone has four omnidirectional capsules for stereo or 5.1ch surround sound recording.
- Fast and powerful performance - A BIONZ processor ensures clear, detailed video and still images plus quick, responsive shooting.
- Get a closer look - The zoom seesaw lever supports 2x digital zooming for, smooth zooming.
- Designed for stable shooting - The grip is designed to fit easily into your hand, while the grip strap is large for added comfort.
- Capture it all in HD - Capture all the detail with Full HD 1920 x 1080 video shooting (AVCHD format) at 28Mbps for increased detail and clarity.

Short summary description Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black:
This short summary of the Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NEXVG900E, 24.3 MP, CMOS, Full HD, 7.62 cm (3"), LCD, 825 g

Long summary description Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony NEXVG900E camcorder Handheld camcorder 24.3 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony NEXVG900E. Total megapixels: 24.3 MP, Sensor type: CMOS. Digital zoom: 2x. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC. Focus adjustment: Manual. White balance: Auto

Image Sensor
Total megapixels *
24.3 MP
Sensor type *
CMOS
Lens System
Interchangeable lens
Yes
Digital zoom *
2x
Image stabilizer *
No
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Memory slots
1
Focusing
Focus adjustment
Manual
White Balance
White balance
Auto
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Built-in light
No
Shutter
Shutter speed (video)
1/3 - 1/10000 s
Shutter speed (photo)
30 - 1/8000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
921600 pixels
Touch screen
Yes
Viewfinder
Viewfinder type *
Electronic
Viewfinder
2359000 pixels
Viewfinder screen size
0.5"
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
8 lx
Back Light Compensation (BLC)
Yes
Image processor
BIONZ
Progressive scan
Yes
3D compatibility *
No
Design
Product colour *
Black
LED indicators
Yes
Video
HD type *
Full HD
Video formats supported
AVCHD
Capture modes
FH, HQ, LP
Bitrate at maximum video resolution
28 Mbit/s
Still Image
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s)
6000 x 4000
Image formats supported
JPG, RAW
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
Component video (YPbPr/YCbCr) out *
1
Microphone in
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video in
No
S-Video out
Yes
Network
Bluetooth *
No
Battery
Battery technology *
Lithium
Weight & Dimensions
Width
105 mm
Depth
223 mm
Height
130 mm
Weight *
825 g
Packaging Content
Handheld remote control
Yes
Cables included
AV, USB
Hand strap
No
Batteries included
Yes
AC adapter bundled
Yes
Lens hood
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:31:36
Uk has collected 1 expert review for Sony NEX-VG900E and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%