location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVC-FD200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MVC-FD200 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 2 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver :
The short editorial description of Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver

Mavica MVC-FD200 Digital Camera
More>>>
Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver:
The official marketing text of Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver as supplied by the manufacturer

More choices, more power. The MVC-FD200 is a 2 megapixel camera that gives you the option of recording your exceptionally vivid digital photos to a standard floppy disk or Memory Stick Media, making the concept of limitless capacity a reality at last. Or, copy images from your Memory Stick Mediato a floppy disk and share your memories on the spot. Your photos will be easy to store, easy to save, and easy to share. With 3X optical/6X digital zoom, MPEG movie function, a built-in intelligent flash, and a host of high-performance features, you can't help but get your money's worth.

Short summary description Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver:
This short summary of the Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MVC-FD200, 2 MP, 1600 x 1200 pixels, 1/2", CCD, 3x, Silver

Long summary description Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver:
This is an auto-generated long summary of Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver based on the first three specs of the first five spec groups.

Sony MVC-FD200. Camera type: Compact camera, Megapixel: 2 MP, Image sensor size: 1/2", Sensor type: CCD, Maximum image resolution: 1600 x 1200 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.4 - 19.2 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 1.44 MB. Weight: 520 g. Product colour: Silver

Picture Quality
Image sensor size *
1/2"
Camera type *
Compact camera
Megapixel *
2 MP
Sensor type *
CCD
Maximum image resolution *
1600 x 1200 pixels
Still image resolution(s) *
480 x 480,640 x 360,640 x 424,640 x 480,720 x 400,720 x 480,1024 x 768,1200 x 1200,1280 x 720,1280 x 960,1280 x 1280,1536 x 1536,1600 x 1064,1600 x 1200
Image stabilizer *
No
Lens System
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6.4 - 19.2 mm
Filter size
3.7 cm
Focusing
Auto focusing (AF) modes *
Single Auto Focus
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Motion JPEG frame rate
8.3 fps
Audio
Built-in microphone *
No
Memory
Internal memory
1.44 MB
Compatible memory cards *
Memory Stick (MS)
Memory slots
2
Memory
Maximum memory card size
0.128 GB
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
123000 pixels
Ports & interfaces
PictBridge *
No
USB version *
2.0
Camera
White balance *
Auto
Scene modes *
Portrait, Twilight, Landscape
Photo effects *
Black&White, Negative film, Sepia
Self-timer delay *
10 s
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & Dimensions
Width
142 mm
Depth
77 mm
Height
104 mm
Weight
520 g
Packaging Content
AC adapter bundled
Yes
Cables included
AV, USB
Batteries included
Yes
Other features
Video capability
Yes
Dimensions (WxDxH)
142 x 104 x 77 mm
Aperture range (F-F)
3.8 - 3.9
Built-in flash
Yes
35 mm camera lens equivalent
41 - 123 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:29:19
Uk has collected 1 expert review for Sony MVC-FD200 compact camera 1/2" 2 MP CCD 1600 x 1200 pixels Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)