location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX625B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX625B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736021204 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 2.29 MP CMOS 25.4 / 5.8 mm (1 / 5.8") Black
  • - Optical zoom: 30x Digital zoom: 350x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels 60 fps
  • - Dolby Digital 2.0/5.1 Built-in microphone Built-in speakers
  • - HDMI DC-in jack
  • - Wi-Fi Near Field Communication (NFC)
  • - Lithium 980 mAh
Long product name Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black :
The short editorial description of Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black

2.29MP, 1/5.8" Exmor R CMOS, 1080p, Optical Zoom 30x (Digital 350x), 3" LCD, Micro USB, HDMI, NFC, Wi-Fi
More>>>
Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black:
The official marketing text of Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black as supplied by the manufacturer

Steady on the run

Sony’s unique Balanced Optical SteadyShot™ that compensates for camera shake now features Intelligent Active mode, so you can shoot more stable movies even as you run.

5-axis Intelligent Active mode reduces camera shake
Effective for camera shake even while running and shooting at a telephoto setting.

Intelligent Active mode makes images smooth and steady
Frame-analysis technology compensates for shake in every image frame in a movie.

Focus more quickly and reliably

Fast Intelligent AF autofocuses not only with exceptional speed, but with uncanny precision, as well.

Fast Intelligent AF works fast and smart

A new AF algorithm optimises communication between lens and image processor for extra-fast AF, and a state-of-the-art AF range prediction system keeps the subject in sharp focus.

Brilliant high-definition image quality

Go as wide as 26.8mm

The Sony G™ Lens goes out to 26.8mm wide angle — an angle of view wide enough to cover events when it can be difficult to step back in order to frame up all of the action.

Advanced XAVC S format with high bitrate of 50Mbps

High-bitrate recording in XAVC S format clearly captures even changing scenes with a lot of motion.

Capture sound worthy of high-quality movies

5.1ch microphone for surround sound
A built-in microphone captures clear sound with true sense of atmosphere.

My Voice Canceling
Reduce your voice level as you shoot with the camera.

Have more fun even after shooting’s done

Handy functions and brilliant effects are at your command. Enjoy a time-lapse movie. Push a button to make a highlight clip. It’s amazing how far all the fun can go.

See the world change in time-lapse movies

With Time-lapse Capture, shoot stills of a scene over a period of time with a chosen interval between each shot and edit the sequence into a high-quality time-lapse movie.

Highlight Movie Maker

Automatically creates highlight movie with background music.

Wide-ranging accessories meet every need

Professional level options open up new possibilities.
Further expand your shooting pleasure and give your image output a professional edge with accessories6 specially designed for this model.

Short summary description Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black:
This short summary of the Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX625B, 2.29 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8"), Full HD, 7.62 cm (3"), LCD

Long summary description Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-CX625B. Total megapixels: 2.29 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 26.8 - 804 mm. Camcorder media type: Memory card, Compatible memory cards: MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC, Camera file system: DCF 2.0, Exif 2.3, MPF. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m. Light exposure modes: Auto, Manual, Light metering: Spot

Image Sensor
Total megapixels *
2.29 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 5.8 mm (1 / 5.8")
Effective megapixels (image)
2.29 MP
Effective megapixels (movie)
2.29 MP
Lens System
Focal length range
26.8 - 804 mm
Optical zoom *
30x
Filter size
4.6 cm
Digital zoom *
350x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
4
Minimum focal length (35mm film equiv)
26.8 mm
Maximum focal length (35mm film equiv)
984 mm
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC
Disc types supported
No
Camcorder media type
No
Camera file system
DCF 2.0, Exif 2.3, MPF
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.01 m
Face detection
Yes
Smile detection
Yes
Auto Focus (AF) lock
Yes
Exposure
Light exposure modes
Auto, Manual
Light metering
Spot
White Balance
White balance
Auto, Indoor, Outdoor
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Flash modes
Auto, Flash off, Flash on, Pre-flash
Shutter
Camera shutter speed
1/6 - 1/10000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
460800 pixels
Touch screen
Yes
Vari-angle LCD display
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Supported aspect ratios
4:3, 16:9
Minimum illumination
3 lx
Camera
Back Light Compensation (BLC)
Yes
Image processor
BIONZ X
Shooting modes
Auto, Manual
Camera playback
Highlights, Slide show
Image quality adjustment
Brightness
Remote controlled *
Yes
Smartphone remote support
Yes
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, H.264, MP4, MPEG4
Supported video modes
720p, 1080p
Analog signal format system
NTSC, PAL
Capture modes
FH
Bitrate at maximum video resolution
50 Mbit/s
Maximum frame rate
60 fps
Still Image
Maximum image resolution *
4032 x 2272 pixels
Still image resolution(s)
4032 x 2272, 3024 x 2272, 1920 x 1080, 640 x 480
Audio
Audio system
Dolby Digital 2.0/5.1
Built-in microphone *
Yes
Built-in speakers
Yes
Wind filter
Yes
Audio formats supported
LC-AAC, MP4
Ports & interfaces
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
Micro-USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Battery
Battery technology *
Lithium
Battery performance *
980 mAh
Battery voltage
6.8 V
Battery type
NP-FV50
Technical Details
Flash exposure compensation
Yes
Weight & Dimensions
Width
57.5 mm
Depth
130.5 mm
Height
66 mm
Weight *
360 g
Packaging Content
Cables included
HDMI, Micro-USB
Quick start guide
Yes
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)