location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDR-AX53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDRAX53B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736021310 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 354407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 8.29 MP CMOS 25.4 / 2.5 mm (1 / 2.5") Black
  • - Optical zoom: 20x Digital zoom: 250x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - 4K Ultra HD 3840 x 2160 pixels 120 fps
  • - Dolby Digital 2.0/5.1 Built-in microphone Built-in speakers
  • - HDMI DC-in jack
  • - Wi-Fi Near Field Communication (NFC)
  • - Lithium
Long product name Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black :
The short editorial description of Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black

Digital 4K Video Camera Recorder, 8.29MP, 1/2.5" Exmor R CMOS, Optical Zoom 20x (Digital 250x), 3840 x 2160, 3" LCD, Micro USB, HDMI, NFC, Wi-Fi
More>>>
Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black:
The official marketing text of Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black as supplied by the manufacturer

Advanced features for great movies

The performance packed into the top-class 4K Handycam® is peerless. Balanced Optical SteadyShot™ and Fast Intelligent AF achieve exactly the images you aim for. A new microphone structure captures ambience that’s all-surrounding. You can even play with time in motion or gain control of pro-style/manual functions. The possibilities and pleasures are endless.

The brilliant true-to-life quality of 4K

A newly developed lens and image sensor enhance the spectacular definition of 4K resolution, with particular sensitivity for capturing high-quality movies in low light.

New ZEISS™ 20x zoom 4K-compatible lens
ZEISS Vario-Sonnar T* lens with 26.8mm widest angle allows more of a subject to fit in frame.

New Exmor R™ CMOS sensor for 4K
Bigger pixel size improves sensitivity for shooting movies with less noise, even in darkness.

The wonder of high-bitrate 4K and HD
High-bitrate recording in XAVC S format clearly captures even changing scenes with a lot of motion.

See 4K movies in HD on non-4K devices

Super-sampled Full HD Playback on non-4K TV or device
4K movies automatically down-convert to Full HD to play on an HD TV.

Trimming Playback trims movie frame on TV at a touch
Trace a finger on the LCD to trim frame of 4K movie playing on TV in Full HD.

Extra-steady shooting on the move

The short movie below shows the camera shake compensation effects of Balanced Optical SteadyShot (right) and optical image stabilisation (left), respectively.

Less image shake within a broad zoom range

For extra-stable movie shooting from wide to telephoto. In HD shooting mode, 5-axis Intelligent Active mode further compensates for camera shake, even when shooting while running.

Focus with stunning speed

Fast Intelligent AF autofocuses not only with exceptional speed, but with uncanny precision, as well.

Fast Intelligent AF speeds up smartly

A new AF algorithm optimises communication between lens and image processor for extra-fast AF, and a state-of-the-art AF range prediction system keeps the subject in sharp focus.

Capture real-life sound

The new microphone structure is designed to capture high-quality sound that conveys fuller ambience with approximately 40% less noise.

More fun, start to finish
The fun of using Handycam® continues even after shooting is done, as you refine, transform and edit the footage into a movie to remember.

Special effects add impact to movies

High-speed REC for slow-motion movies

Record a movie at a high frame rate such as 120fps/100fps (NTSC/PAL) in Full HD. Slow motion movie will reveal startling image quality in every instance of action.

See times change with 4K time-lapse movies

With Time-lapse Capture, shoot stills of a scene over a period of time with a chosen interval between each shot and edit the sequence into a high-quality 4K time-lapse movie.

Unleash more professional shooting potential

Professional-style features include manual ring and manual button for control of various assignable functions, plus Time Code and User Bit data recording.

Advanced features for editing like a pro

Record Time Code and User Bit data
These functions are indispensable for advanced editing. Optional remote commanders can make editing more convenient, as well.

Wide-ranging accessories meet every need

Professional level options open up new possibilities.
Further expand your shooting pleasure and give your image output a professional edge with accessories5 specially designed for this model.

Short summary description Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black:
This short summary of the Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FDR-AX53, 8.29 MP, CMOS, 25.4 / 2.5 mm (1 / 2.5"), 4K Ultra HD, 7.62 cm (3"), LCD

Long summary description Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black:
This is an auto-generated long summary of Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black based on the first three specs of the first five spec groups.

Sony FDR-AX53. Total megapixels: 8.29 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Optical zoom: 20x, Digital zoom: 250x, Focal length range: 26.8 - 536 mm. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC, Camera file system: DCF 2.0, Exif 2.3, MPF. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m. Light exposure modes: Auto, Manual, Light metering: Spot

Image Sensor
Total megapixels *
8.29 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.5 mm (1 / 2.5")
Effective megapixels (image)
8.29 MP
Effective megapixels (movie)
8.29 MP
Lens System
Focal length range
26.8 - 536 mm
Optical zoom *
20x
Filter size
5.5 cm
Digital zoom *
250x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
2
Maximum aperture number
3.8
Minimum focal length (35mm film equiv)
26.8 mm
Maximum focal length (35mm film equiv)
656 mm
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Disc types supported
No
Camcorder media type
No
Camera file system
DCF 2.0, Exif 2.3, MPF
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.01 m
Face detection
Yes
Smile detection
Yes
Auto Focus (AF) lock
Yes
Exposure
Light exposure modes
Auto, Manual
Light metering
Spot
White Balance
White balance
Auto, Indoor, Outdoor
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Flash modes
Auto, Flash off, Flash on, Pre-flash
Shutter
Camera shutter speed
1/6 - 1/10000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
921600 pixels
Touch screen
Yes
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type *
Electronic
Viewfinder
1555200 pixels
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Supported aspect ratios
4:3, 16:9
Camera
Back Light Compensation (BLC)
Yes
Shooting modes
Auto, Manual
Camera playback
Highlights, Slide show
Image quality adjustment
Brightness
Remote controlled *
Yes
Smartphone remote support
Yes
Design
Product colour *
Black
LED indicators
Yes
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080, 3840 x 2160
Video formats supported
H.264, MP4, MPEG4
Supported video modes
720p, 1080p, 1440p, 2160p
Analog signal format system
NTSC, PAL
Bitrate at maximum video resolution
100 Mbit/s
Maximum frame rate
120 fps
Still Image
Maximum image resolution *
5440 x 3056 pixels
Still image resolution(s)
5440 x 3056, 4080 x 3056, 3840 x 2160, 2880 x 2160, 1920 x 1080, 640 x 480
Audio
Audio system
Dolby Digital 2.0/5.1
Built-in microphone *
Yes
Built-in speakers
Yes
Wind filter
Yes
Audio formats supported
LC-AAC, MP4, PCM
Ports & interfaces
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
Micro-USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Battery
Battery technology *
Lithium
Battery voltage
6.8 V
Battery capacity
13 Wh
Number of batteries supported
1
Battery type
NP-FV70
Technical Details
Flash exposure compensation
Yes
Self-timer
Yes
Weight & Dimensions
Width
73 mm
Depth
166.5 mm
Height
80.5 mm
Weight *
635 g
Packaging Content
Cables included
AC, HDMI, Micro-USB
Quick start guide
Yes
AC adapter bundled
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:26:03
Uk has collected 3 expert reviews for Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)