location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W800S.E32
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 20.1 MP CCD Silver
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 40x
  • - Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/1500 s Slowest camera shutter speed: 2 s ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
Long product name Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver :
The short editorial description of Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver

DSC-W800 - 1/2.3" (7.76mm) Super HAD CCD, 20.1MP, F3.2(W)-6.4(T), f=4.6-23mm, 5x, 2.7" (6.7cm) (4:3) Xtra Fine TFT LCD, Hi-Speed USB (USB 2.0)
More>>>
Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver:
The official marketing text of Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver as supplied by the manufacturer

Fun photography made simple

Whether it’s nights out or holiday snaps – the W800 digital compact camera is packed with features that make it easy to shoot clear, beautiful photos and HD video. Get up close with 5x optical zoom and switch to Party Mode to get great shots without compromising on fun.

26mm wide-angle lens

Capture the whole scene, not just part of it, with a wide-angle 26mm lens.

Super HAD CCD 20.1MP sensor

Capture the beauty in every scene with a high-resolution 20.1MP image sensor.

Go further, see more
5x optical zoom

Styled for your pocket

Precision photography meets the portability of a smartphone. The W800 is small enough to take great photos, look good while doing it, and slip in your pocket.

Pick a colour

Choose from two stylish colours – silver and black – so you can make a statement wherever you’re shooting.

Every moment in perfect detail

Advanced flash

Indoors, at dusk, or at night-time – boosted sensitivity means brighter-looking pictures.

5cm macro focus distance

A 5cm macro focus distance lets you capture your subject clearly even if it’s close.

Taking photos just got easy

Shooting great photos and videos is easy with the W800. Buttons are positioned for ease of use, while a dedicated movie button makes shooting movies simple. The vivid 2.7-type Clear Photo LCD display screen lets you view your stills and play back movies with minimal effort.

Shoot in crisp HD

Whip out the W800 to capture crisp, smooth footage in an instant. At the press of a button, you can record blur-free 720 HD images with digital sound.

720 HD footage

Capture the moments that matter with 720 HD recording for clear, detailed videos.

Dedicated movie button

When you see the perfect shot, simply hit the dedicated movie recording button to start shooting.

The life of the party

Activate the built-in Party Mode and let the camera automatically adjust key settings to produce the perfect, vibrant party photo.

Get creative with Picture Effect

Breathe new life into a picture by using built-in Picture Effect technology. There’s a range of modes to choose from – you don’t even have to download image-editing software.

Capture more of the panorama

Just press the button and sweep the camera from side to side. Your camera automatically stitches together a high-speed burst of frames to create one panoramic image.
For zoomed-in clarity that smartphones can’t match, a 5x optical zoom gets you closer to the action.

Short summary description Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver:
This short summary of the Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W800, 20.1 MP, 5152 x 3864 pixels, 1/2.3", CCD, 5x, Silver

Long summary description Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver:
This is an auto-generated long summary of Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-W800. Camera type: Compact camera, Megapixel: 20.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 40x, Focal length range: 4.6 - 23 mm. Fastest camera shutter speed: 1/1500 s. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 29 MB. Weight: 109 g. Product colour: Silver

Picture Quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
20.1 MP
Sensor type *
CCD
Maximum image resolution *
5152 x 3864 pixels
Still image resolution(s) *
5152 x 3864, 3648 x 2736, 2592 x 1944, 5152 x 2896, 1920 x 1080
Image stabilizer *
Yes
Image formats supported *
JPG
Lens System
Optical zoom *
5x
Digital zoom *
40x
Focal length range
4.6 - 23 mm
Minimum aperture number
3.2
Maximum aperture number
6.4
Focusing
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus
Face tracking
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Shutter
Fastest camera shutter speed *
1/1500 s
Slowest camera shutter speed *
2 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0.4 - 3.5 m
Flash range (tele)
0.6 - 1.76 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
HD type *
Not supported
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
29 MB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Display
Display *
TFT
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230400 pixels
Display aspect ratio
4:3
Ports & interfaces
USB version *
2.0
HDMI *
No
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Incandescent
Scene modes *
Beach, Night portrait, Portrait, Snow, Landscape
Photo effects *
Calm
Self-timer delay *
2, 10 s
Camera playback
Movie, Slide show
Design
Product colour *
Silver
Battery
Battery life (CIPA standard)
200 shots
Battery type
NP-BN
Weight & Dimensions
Width
96.8 mm
Depth
20.8 mm
Height
55.5 mm
Weight
109 g
Weight (including battery)
125 g
Packaging Content
Wrist strap included
Yes
AC adapter bundled
Yes
Cables included
USB
Battery charger
Yes
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:25:04
Uk has collected 8 expert reviews for Sony DSC-W800 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com/au/
Updated:
2015-05-31 09:27:26
The W800 is Sony's entry level Cyber-shot compact camera, but despite the low price, it still packs a 20.1-megapixel CCD sensor with a sensitivity range of ISO100-3200, as well as HD 720p video recording.Up front is a 5x optical zoom lens with a focal r...
Good Reasonable performance in good light, Some manual control, Compact and lightweight, Low price...
Bad Poor low light image quality, Extremely soft panoramas, Very limited LCD viewing angles, Restricted zoom range...
Bottom line If you're after a simple point and shoot camera that'll slip easily into a pocket or bag and perform reliably, the W800 fits the bill. But if you pay just a little more you can get cameras with longer zooms and better quality...
70%
techradar.com
Updated:
2015-05-31 09:27:26
The W800 is Sony's entry level Cyber-shot compact camera, but despite the low price, it still packs a 20.1-megapixel CCD sensor with a sensitivity range of ISO100-3200, as well as HD 720p video recording.Up front is a 5x optical zoom lens with a focal ran...
Good Reasonable performance in good light, Some manual control, Compact and lightweight, Low price...
Bad Poor low light image quality, Extremely soft panoramas, Very limited LCD viewing angles, Restricted zoom range...
Bottom line If you're after a simple point and shoot camera that'll slip easily into a pocket or bag and perform reliably, the W800 fits the bill. But if you pay just a little more you can get cameras with longer zooms and better quality...
70%