location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P32 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:04:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 3.2 MP CCD Silver
  • - Digital zoom: 3.2x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Nickel-Metal Hydride (NiMH)
Long product name Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver :
The short editorial description of Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver

DSC-P32 Digital Camera
More>>>
Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver:
The official marketing text of Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver as supplied by the manufacturer

What can't this camera do? At this unbelievable price point, Sony's DSC-P32 Cyber-shot. digital still camera runs the gamut of functionality, including incredible 3.2 megapixel resolution, 3X digital zoom, and a host of inspired Sony features.

Short summary description Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver:
This short summary of the Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-P32, 3.2 MP, 2048 x 1536 pixels, 1/2.5", CCD, 217 g, Silver

Long summary description Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver:
This is an auto-generated long summary of Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-P32. Camera type: Compact camera, Megapixel: 3.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Digital zoom: 3.2x, Focal length range: 5 - 5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.06 cm (1.6"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 217 g. Product colour: Silver

Picture Quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
3.2 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1360,2048 x 1536
Image stabilizer *
No
Supported aspect ratios
3:2
Lens System
Digital zoom *
3.2x
Focal length range
5 - 5 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Auto Exposure (AE) lock
Yes
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (tele)
0.5 - 3.8 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
16.6 fps
Video formats supported
MPEG1
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
4.06 cm (1.6")
Display resolution (numeric)
61000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Scene modes *
Beach, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
0.9 ms
Playback zoom
5x
Languages support
German, English, Spanish, French, Italian, Portuguese
Histogram
No
Image editing
Resizing, Trimming
Camera file system
DPOF 1.1
Image quality adjustment
Sharpness
Design
Product colour *
Silver
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
320 shots
Battery life (max)
2.4 h
Number of batteries supported
2
Weight & Dimensions
Width
101 mm
Depth
33 mm
Height
58 mm
Weight
217 g
Packaging Content
Hand strap
Yes
Cables included
AV, USB
Battery charger
Yes
Batteries included
Yes
Other features
Video capability
Yes
Video out
AV
Aperture range (F-F)
2.8 - 2.8
Built-in flash
Yes
35 mm camera lens equivalent
33 - 33 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 20:11:26
Uk has collected 6 expert reviews for Sony DSC-P32 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2013-11-14 20:11:25
Sony has a reputation in the PC Authority Labs for providing both quality and reliable products. The DSC-P32 is no exception.
0%
Country Distributor
United Kingdom 1 distributor(s)