location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony J300 GREY 78 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J300 GREY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012786/124
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:50
The date of the most recent change of the data-sheet in Icecat's system
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony J300 GREY 78 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
Long product name Sony J300 GREY 78 g :
The short editorial description of Sony J300 GREY 78 g

J300i Grey
More>>>
Sony J300 GREY 78 g:
The official marketing text of Sony J300 GREY 78 g as supplied by the manufacturer

Expressive style
There’s a smile inside. The J300i is an expressive mobile phone. It plays your songs, and shows your taste in colour and style in dress.

Let it entertain you
For the J300i, fun comes first. It has a full-function music player, video player and the latest mobile games.

Reveal a piece of you
Small changes can often make big impressions. Wallpapers, themes and ringtones are examples of how you can make the J300i more personal. Express yourself further with exchangeable Style-Up™ covers. Change the front and back of your J300i whenever you feel like it.

More than one way
When you have something to say, there’s more than one way to say it. An MMS with sound and pictures is the impressive way, a short SMS is the quick way. The phone has plenty of images and sound files to make your message heard.

Slim curves
Take a closer look, and explore the clever details of the J300i's design. Check out the slim curves. Take it wherever you go - the J300i is designed to be where the action is.

Cool colours and curved design
The J300i comes in three pleasing colours front and back: Sensitive White, Midnight Grey and Plucky Pink. This small, playful mobile phone is a pleasure to hold and use, and the curves and subtle design attributes make you want to hold it and show it off.

Get personal
When you want your phone to stand out in the crowd, personalise it with colourful display themes, ringtones and fashionable Style-Up™ covers. These are exchangeable covers for the front and back of your phone. The J300i comes with a selection of display themes, wallpapers and attractive straps for easy carrying. Make it yours. Make it personal.


Impressive animation
Moving around in the J300i's menu is easy using the joystick just below the screen. The main menu is an icon desktop where the icons animate when selected. When the phone is in standby mode, animated wallpapers give the J300i a touch of style.

Speakerphone – calling in comfort
A clearly positioned loudspeaker on the back of the J300i is dedicated to music and game sound. It's also used when you want comfortable handsfree calling.

Picture messaging (MMS)
The J300i gives you the opportunity to add more to your messages. Text messaging is fun, but picture messaging is full of possibilities. Add colour pictures, animations and sounds, and your messages will bring a smile. The J300i's picture messaging is quick and easy, and you can send several pages that play one after the other.

Video download
Even on a small screen, a video clip can be fun and worthwhile. There are several WAP sites offering video clip downloads over the air, with content ranging from news clips to sports clips and entertainment videos.

Exciting graphics
The J300i has a clear 65,356-colour screen that makes the phone menus, icons, wallpapers and 3D graphics and games look great anywhere. 3D graphics give depth to onscreen content and make your J300i experience satisfying.

Email and text messaging
The J300i is a versatile mini-messenger. It has SMS text messaging, MMS picture messaging when you want to say more and a standard email client so you can check email on the go. Predictive text input makes writing your messages quick and easy.

PlayNow – games and music
On your J300i desktop you have one-click access to online lists of popular games and music tones – the unique PlayNow™ service (operator dependant). When you've chosen what you want, click again to download and it’s yours.

2D and 3D games – play as you go
The popular labyrinth game Rayman™ 3 is the J300i's star game, and will give you hours of enjoyment. Challenge yourself. And when you want more games or more challenging game levels, you can download them straight to your phone.

Music tones – MP3/AAC
Your favourite songs on your phone, and the best as your personal ringtone. Music tones are original artist recordings in MP3 or AAC format. You can download them using PlayNow™ or copy them from your PC using a USB cable (optional accessory). On the back of the J300i there's a dedicated ringtone speaker for the best sound.

Media player – songs and video
The J300i media player is on the phone desktop - one press on the icon and it opens ready to use. Click music or video. Scroll to what you want to enjoy, and press again.


Make your own ringtones
MusicDJ™ is an easy-to-use multi-instrumental polyphonic ringtone creator. Choose your beat, style and whatever riffs you like, and make a ringtone that’s yours and only yours.

USB cable – connect and share
Getting music and images from your PC to your phone is quick and easy using a USB cable (optional accessory). Connect one end of the cable to your phone and the other to your PC's USB socket. Copy your songs and pictures to your J300i. Free and easy.

Mobile internet made easy
Two of the icons on your J300i desktop are direct links to the mobile internet – PlayNow™ and the top-centre icon (operator dependant). Press the PlayNow™ icon once to access an updated list of games and music tones. Press your operator icon to go to its mobile internet service. Network operators have a wide variety of services to offer – news, entertainment, sport, weather and other more specialised services.

Short summary description Sony J300 GREY 78 g:
This short summary of the Sony J300 GREY 78 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony J300 GREY, 128 x 128 pixels, Grey

Long summary description Sony J300 GREY 78 g:
This is an auto-generated long summary of Sony J300 GREY 78 g based on the first three specs of the first five spec groups.

Sony J300 GREY. Display resolution: 128 x 128 pixels. Standby time (2G): 300 h. Weight: 78 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display resolution *
128 x 128 pixels
Display type
STN
Panel type
STN
Display number of colors
65536 colours
Memory
Internal memory
12 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data Transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Audio
Polyphonic rings quantity
40
Voice recording
Yes
Microphone included
Yes
Energy Management
Battery type
Standard Battery BST-36
Talk time (2G) *
7 h
Standby time (2G) *
300 h
Weight & Dimensions
Weight *
78 g
Width
99.1 mm
Depth
42.6 mm
Height
18.2 mm
Phone Features
Java technology
Yes
Other features
Interface
RS232,USB
Bundled software
-e-mail client -Media player -MusicDJ -PlayNow -Games
Networking type
GSM
Operating frequency
900/1800 MHz
Modem type
GSM
Playback formats
MP3/AAC