location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony M600i Black 6.6 cm (2.6")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M600i Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011521/133
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony M600i Black 6.6 cm (2.6") :
The short editorial description of Sony M600i Black 6.6 cm (2.6")

M600I GSM 900/1800/1900 UMTS Symbian OS,TFT,mp3/aac - Black
More>>>
Sony M600i Black 6.6 cm (2.6"):
The official marketing text of Sony M600i Black 6.6 cm (2.6") as supplied by the manufacturer

Slim touchscreen phone for style-conscious professionals.
The M600i has all you need to keep in touch with friends and colleagues in every way, every day. It gives you secure push email, internet and company intranet access. Surf the Web. Download music and video. Enjoy fast-moving games and your favourite music wherever you go. And when you’re browsing the Web with your M600i, you can still make and take calls. The M600i is a true 3G multitasking device.

Design
The slim form factor makes the M600i easy to carry, hold and use. You can carry it comfortably in your pocket or in a bag. It has its own dual-function keyboard and dedicated function keys. The touchscreen and Jog Dial navigation make using the M600i easy and intuitive. A large screen is excellent for watching video, viewing images and reading email and other messages.

Email
Wherever you are, you have your office with you. Send and receive email, access a corporate intranet and the public internet, read, edit and re-send email attachments and, if a compatible printer is nearby, you can print attached documents. When writing, choose from the dual-function keyboard just below the screen, an onscreen keyboard or handwriting recognition.

Internet
As a portable internet device, the M600i has the speed to satisfy. Wherever you are, you can enjoy high-speed 3G mobile internet, and the comfortably large touchscreen makes browsing the Web intuitive and easy. Mobile RSS feeds give you up-to-the-minute news updates.

Entertainment
The M600i can also serve as your mobile entertainment centre. Enjoy film trailers, music videos and video newscasts on the go. The M600i media player lets you enjoy your favourite music wherever you go. Online application shops provide application download services when you want to enhance your M600i with new capabilities.

Business
You don’t have to be at the office to work. You can work anywhere. The M600i is your secure organiser, email, phone and internet device. It’s secure, easy to use, and fast. This innovative phone is powered by Symbian OS. This makes it possible to add applications and useful tools to your phone including navigation, travel and organiser enhancements.

Short summary description Sony M600i Black 6.6 cm (2.6"):
This short summary of the Sony M600i Black 6.6 cm (2.6") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony M600i Black, 6.6 cm (2.6"), 240 x 320 pixels, Black

Long summary description Sony M600i Black 6.6 cm (2.6"):
This is an auto-generated long summary of Sony M600i Black 6.6 cm (2.6") based on the first three specs of the first five spec groups.

Sony M600i Black. Display diagonal: 6.6 cm (2.6"), Display resolution: 240 x 320 pixels. Product colour: Black. Weight: 112 g

Display
Display diagonal *
6.6 cm (2.6")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colors
262144 colours
Storage
Internal memory
60 MB
Camera
Built-in camera
No
Network
2G standards
GPRS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Product colour *
Black
Multimedia
FM radio
No
Battery
Talk time (2G)
7.5 h
Standby time (2G)
340 h
Weight & Dimensions
Width
107 mm
Depth
57 mm
Height
15 mm
Weight *
112 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes