location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-SR77E camcorder 1 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-SR77E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-SR77E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DCR-SR77E camcorder 1 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 MP CCD 25.4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 25x Digital zoom: 2000x
  • - Internal storage capacity: 80 GB
  • - Hybrid LCD 6.86 cm (2.7")
  • - 720 x 576 pixels
  • - Built-in microphone
  • - PictBridge DC-in jack
  • - Lithium-Ion (Li-Ion) 2.1 h
Long product name Sony DCR-SR77E camcorder 1 MP CCD Black, Silver :
The short editorial description of Sony DCR-SR77E camcorder 1 MP CCD Black, Silver

1.0 Megapixel CCD (1/6.0"), 80 GB HDD, Memory Stick, MPEG2 (720x576), JPEG (max.1152 x 864 Pixel), 25x Zoom, 2000x Digitaler Zoom, SteadyShot image stabilization, 2.7” Wide LCD, PictBridge, Memory Stick (Duo/Pro Duo) Slot, USB 2.0 (Out), Video (Out), Audio (Out), S-Video (Out) ,Li-Ion
More>>>
Sony DCR-SR77E camcorder 1 MP CCD Black, Silver:
The official marketing text of Sony DCR-SR77E camcorder 1 MP CCD Black, Silver as supplied by the manufacturer

-Records up to 61 hours of high quality Standard Definition video on 80GB hard drive plus HYBRID recording on optional Memory Stick™
-High quality 1 megapixel CCD sensor
-Carl Zeiss Vario-Tessar lens with 25x optical zoom / 2000x digital zoom.
-SteadyShot image stabilization for clearer video and stills when shooting handheld
-1 megapixel still photo recording onto internal HDD or removable Memory Stick™
-Face Index and Film Roll Index for quick, easy searches
-2.7” Wide LCD with easy to use touchscreen
-Power on by LCD: quick start-up from standby with ultra-low power consumption in sleep mode
-5.1 surround sound recording with zoom mic for clearer dialogue and sound of foreground subjects
-Up to 10 hours STAMINA continuous shooting time (with optional battery)
-One Touch Disc Burn and Easy PC back up via USB 2.0 Hi-Speed connection (Output only)
-DVDirect™ Express compatible: allows high-speed burning to disc with VRD-P1 DVD writer
-Fun, easy to use Picture Motion Browser PC software for managing and uploading video and photos in calendar view

Short summary description Sony DCR-SR77E camcorder 1 MP CCD Black, Silver:
This short summary of the Sony DCR-SR77E camcorder 1 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-SR77E, 1 MP, CCD, 25.4 / 6 mm (1 / 6"), 80 GB, 6.86 cm (2.7"), Hybrid LCD

Long summary description Sony DCR-SR77E camcorder 1 MP CCD Black, Silver:
This is an auto-generated long summary of Sony DCR-SR77E camcorder 1 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Sony DCR-SR77E. Total megapixels: 1 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 25x, Digital zoom: 2000x, Focal length range: 2.5 - 62.5 mm. Internal storage capacity: 80 GB. Camera shutter speed: 1/3 - 1/3500 s. Display diagonal: 6.86 cm (2.7"), Display: Hybrid LCD

Image Sensor
Total megapixels *
1 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
1000000 pixels
Effective megapixels (movie)
0.67 MP
Lens System
Focal length range
2.5 - 62.5 mm
35 mm camera lens equivalent
41 - 1189 mm
Optical zoom *
25x
Filter size
3 cm
Digital zoom *
2000x
Image stabilizer *
Yes
Storage
Internal storage capacity *
80 GB
White Balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/3 - 1/3500 s
Display
Display diagonal *
6.86 cm (2.7")
Display
Hybrid LCD
Display resolution
123200
Viewfinder
Viewfinder type *
Not available
Camera
Minimum illumination
6 lx
Playback zoom
Yes
On Screen Display (OSD)
Yes
Photo mode
Yes
Design
Product colour *
Black, Silver
Video
Maximum video resolution *
720 x 576 pixels
Video formats supported
MPEG2
Audio
Built-in microphone *
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DV port
No
DC-in jack
Yes
Microphone in
No
S-Video in
No
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
2.1 h
Battery type
NP-FH50
Weight & Dimensions
Width
60 mm
Depth
105 mm
Height
68 mm
Weight *
300 g
Packaging Content
Bundled software
Picture Motion Browser
Other features
Metering
Spot
Cable type
USB, Multi AV
Media types supported
HDD, Memory Stick
Lens system
Carl Zeiss
Auto focus
Yes
Minimum hard disk space
400 MB
Fader
Yes
Power consumption
2.5 W
Audio output
1
Manual focus
Yes
Noise reduction
Yes
Night mode
Yes
Sports
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:07:57
Uk has collected 1 expert review for Sony DCR-SR77E camcorder 1 MP CCD Black, Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)