location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniDV Camcorder DCR-HC94E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-HC94E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.3 MP CCD 25.4 / 3 mm (1 / 3")
  • - Optical zoom: 10x Digital zoom: 120x
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone Built-in speakers
Long product name Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD :
The short editorial description of Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD

MiniDV Camcorder DCR-HC94E
More>>>
Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD:
The official marketing text of Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD as supplied by the manufacturer

What you see is really what you get! thanks to its 3 Megapixel CCD, to its Primary Colour Filter and its Carl Zeiss® lens, the DCR-HC90E offers unmatched picture quality

The DCR-HC94E features a 3 Megapixels CCD with Primary Color filter, making it ideal for both very accurate colour reproduction and high-resolution video capture. It also allows the DCR-HC94E to act as 3 Megapixels digital still camera when used in conjunction with Sony Memory Stick DUO™. The Handycam features a Carl Zeiss® Vario-Sonnar T* lens, equipped with 10X Optical Zoom, for high quality colour reproduction, minimal reflections and accurate tonal renditions. The DCR-HC94E provides true 16:9 widescreen recording, taking advantage of the full width of the 3 Megapixels CCD. The DCR-HC94E is well served with Multi AV terminals for analogue connections, as well as i.LINK™, LANC and USB for connecting to a PC or DVD recorder in the case of i.LINK™.

Features:

3.3 Megapixels Advanced HAD CCD
Primary color filter system
Carl Zeiss® Vario-Sonnar T*
14 bit DXP
True 16:9 widescreen recording mode

Short summary description Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD:
This short summary of the Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MiniDV Camcorder DCR-HC94E, 3.3 MP, CCD, 25.4 / 3 mm (1 / 3"), 6.86 cm (2.7"), LCD, 460 g

Long summary description Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD:
This is an auto-generated long summary of Sony MiniDV Camcorder DCR-HC94E 3.3 MP CCD based on the first three specs of the first five spec groups.

Sony MiniDV Camcorder DCR-HC94E. Total megapixels: 3.3 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 5.1 - 51 mm. Camcorder media type: Mini-DV. Camera shutter speed: 1/2-1/3500 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image Sensor
Total megapixels *
3.3 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 3 mm (1 / 3")
Lens System
Focal length range
5.1 - 51 mm
Optical zoom *
10x
Filter size
3 cm
Digital zoom *
120x
Storage
Camcorder media type
Mini-DV
Shutter
Camera shutter speed
1/2-1/3500 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
123200
Camera
Minimum illumination
5 lx
Playback zoom
Yes
Video
Video formats supported
DV
Audio
Built-in microphone *
Yes
Built-in speakers
Yes
Ports & interfaces
S-Video in
No
S-Video out
Yes
Weight & Dimensions
Width
72 mm
Depth
120 mm
Height
91 mm
Weight *
460 g
Packaging Content
Bundled software
Picture Package
Other features
I/O ports
Audio Out, USB, Video Out.
Resolution
640 x 480 pixels
Cable type
Stereo AV, USB
Lens system
Carl Zeiss Vario-Sonnar T
Focus
Manual
Fader
Black, White, Mosaic, Overlap, Wipe, Monotone, Random Dot
Brand Image Product code Product Stock Price from
Sony MiniDV Camcorder DCR-HC96E 3.3 MP CCD Sony MiniDV Camcorder DCR-HC96E 3.3 MP CCD
(show image)
DCR-HC96E MiniDV Camcorder DCR-HC96E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 1.07 MP CCD Sony MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 1.07 MP CCD
(show image)
DCR-HC46E MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC35E 0.8 MP CCD Sony MiniDV Camcorder DCR-HC35E 0.8 MP CCD
(show image)
DCR-HC35E MiniDV Camcorder DCR-HC35E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC24E 0.8 MP CCD Sony MiniDV Camcorder DCR-HC24E 0.8 MP CCD
(show image)
DCR-HC24E MiniDV Camcorder DCR-HC24E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC23E 0.8 MP CCD Sony MiniDV Camcorder DCR-HC23E 0.8 MP CCD
(show image)
DCR-HC23E MiniDV Camcorder DCR-HC23E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC44E 1.07 MP CCD Sony MiniDV Camcorder DCR-HC44E 1.07 MP CCD
(show image)
DCR-HC44E MiniDV Camcorder DCR-HC44E 0.00
(excl. VAT)
0 (incl. VAT)
Sony Camcorder MiniDV DCR-HC22E 0.8 MP CCD Sony Camcorder MiniDV DCR-HC22E 0.8 MP CCD
(show image)
DCR-HC22E Camcorder MiniDV DCR-HC22E 0.00
(excl. VAT)
0 (incl. VAT)
Sony DCR-HC17 MiniDV Handycam 0.8 MP CCD Sony DCR-HC17 MiniDV Handycam 0.8 MP CCD
(show image)
DCR-HC17E DCR-HC17 MiniDV Handycam 0.00
(excl. VAT)
0 (incl. VAT)
Sony Camcorder MiniDV DCR-HC19E 6 MP CCD Sony Camcorder MiniDV DCR-HC19E 6 MP CCD
(show image)
DCR-HC19E Camcorder MiniDV DCR-HC19E 0.00
(excl. VAT)
0 (incl. VAT)
Sony DCR-HC18E NON 800Kpix 2.5 0.68 MP CCD Sony DCR-HC18E NON 800Kpix 2.5 0.68 MP CCD
(show image)
DCR-HC18E DCR-HC18E NON 800Kpix 2.5 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)