location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BKMFW21 wall plate/switch cover Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BKMFW21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BKMFW21
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2022 11:29:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony BKMFW21 wall plate/switch cover Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Conventional
  • - Brand compatibility: Any brand
  • - Material: Metal
  • - 1 pc(s)
Long product name Sony BKMFW21 wall plate/switch cover Silver :
The short editorial description of Sony BKMFW21 wall plate/switch cover Silver

Monitor control adaptor
More>>>
Sony BKMFW21 wall plate/switch cover Silver:
The official marketing text of Sony BKMFW21 wall plate/switch cover Silver as supplied by the manufacturer

The BKM-FW21 is a monitor control adaptor for use with public displays.

- RS-232C (D-sub 9 pin x1).
- Control S in and out (mini jack x2).

Short summary description Sony BKMFW21 wall plate/switch cover Silver:
This short summary of the Sony BKMFW21 wall plate/switch cover Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BKMFW21, Silver, Metal, Conventional, Any brand, 2x 3.5mm + RS-232, 1 pc(s)

Long summary description Sony BKMFW21 wall plate/switch cover Silver:
This is an auto-generated long summary of Sony BKMFW21 wall plate/switch cover Silver based on the first three specs of the first five spec groups.

Sony BKMFW21. Product colour: Silver, Material: Metal, Product design: Conventional. Quantity per pack: 1 pc(s)

Features
Product colour *
Silver
Material *
Metal
Product design *
Conventional
Brand compatibility *
Any brand
Features
Socket type
2x 3.5mm + RS-232
Sockets quantity
3
Number of outlets
1
Packaging Data
Quantity per pack
1 pc(s)