location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Blu-ray Disc™ Player DVD player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc™ Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDPS300B show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:10:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Blu-ray Disc™ Player DVD player :
The short editorial description of Sony Blu-ray Disc™ Player DVD player

Blu-ray Disc™ Player
More>>>
Sony Blu-ray Disc™ Player DVD player:
The official marketing text of Sony Blu-ray Disc™ Player DVD player as supplied by the manufacturer

See and hear a whole new world of high definition with the incredible BDP-S300 Blu-ray Disc® Player. The crystalline clarity of 1080p Blu-ray Disc movies1 and DVD upscaling2 has to be seen to be believed. Amazing 24p True Cinema2 output and cinema-tuned picture presets allow you to see movies exactly how the director intended. With the BRAVIA™ Theatre Sync, you can now control your compatible BRAVIA TV and AV systems3 from just one remote.

-BD-ROM Playback4.
-DVD Video, DVD+R/+RW, DVD-R/-RW4, CD Playback.
-AVC-HD Media playback4 with x.v.Color output.
-Video Codec Format : MPEG2/MPEG4-AVC/VC-1.
-Full HD 1080/60p and 24p True Cinema Video Output1.
-DVD Upscaling to 1080p via HDMI™2.
-BRAVIA® Theatre Sync™ (HDMI-CEC)3.
-Cinema Tuned Picture Presets.
-Uncompressed Multi Channel Linear PCM Output.
-Dolby® Digital Plus decoding capability.
-Dolby® Digital and dts® 5.1 channel Output.
-Multi Channel 192KHz/24bit Audio D/A Converters.
-BD-Java Interactive Capability.
-Popup Menu.
-Quick Set Up.
-FL Off/Dimmer Mode.
-Screen Saver.
-MP3 and JPEG Playback from DVD+R/+RW, DVD-R/-RW4.
-Parental Control.

Footnotes:
1. 1080p playback requires HDMI-compatible HDTV, and 24p True Cinema requires 24p-capable HDTV.
2. Requires HDMI compatible HDTV with equivalent Display capability. Upscaled image quality will vary depending on source .
3. Requires BRAVIA Theatre Sync or HDMI-CEC feature on each component. Feature available on select BRAVIA LCD HDTVs and other Sony audio/video components. Please refer to owner’s manual for non-Sony products regarding compatibility.
4. Certain circumstances may limit/prevent Blu-ray Disc, CD or DVD playback.

Short summary description Sony Blu-ray Disc™ Player DVD player:
This short summary of the Sony Blu-ray Disc™ Player DVD player data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Blu-ray Disc™ Player, 24-bit/192kHz, 33 W, 0.4 W, 4.5 kg, 220-240V, 430 x 79 x 375 mm

Long summary description Sony Blu-ray Disc™ Player DVD player:
This is an auto-generated long summary of Sony Blu-ray Disc™ Player DVD player based on the first three specs of the first five spec groups.

Sony Blu-ray Disc™ Player. Audio D/A Converter (DAC): 24-bit/192kHz. Power consumption: 33 W, Power consumption (standby): 0.4 W. Weight: 4.5 kg. Power requirements: 220-240V, Dimensions (WxDxH): 430 x 79 x 375 mm

Audio
Audio D/A Converter (DAC)
24-bit/192kHz
Ports & interfaces
HDMI ports quantity *
1
S-Video out
1
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
Technical Details
Device type *
DVD player
Energy Management
Power consumption
33 W
Power consumption (standby)
0.4 W
Weight & Dimensions
Weight
4.5 kg
Other features
Power requirements
220-240V
Dimensions (WxDxH)
430 x 79 x 375 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:29:02
Uk has collected 30 expert reviews for Sony Blu-ray Disc™ Player DVD player and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 07:28:15
A couple of recent reports say that within three years we will all be using Blu-ray, well if the quality of sound and video I achieved using this unit and the Sony TV (reviewed four days ago) are anything to go by I say yes please. Once you have connec...
80%
theregister.co.uk
Updated:
2011-10-04 07:28:17
Video Review...
80%
siliconrepublic.com
Updated:
2011-10-04 07:28:22
If anyone remembers the old battle between the video standards VHS and Betamax, they will recall that when the porn industry rowed in on the side of VHS, the prime backer of the Betamax standard, Sony, was vanquished. A spokesman for the company recall...
0%
hdtvorg.co.uk
Updated:
2011-10-04 07:28:26
Slimline the Sony BDP-S300 is not, but the rather bulky chassis still manages to present itself as a chic piece of equipment in the Sony tradition. This is due in no small part to the outstanding build quality that we have come to expect from Sony, but...
Bottom line The Sony BDB-S300 lacks some high end features, notably the ability to deliver any form of high definition sound, but it delivers an excellent high definition picture for the price.If however, you are also in the market for a games console, then Sonys...
89%
T3.com
Updated:
2011-10-04 07:28:28
The format war rages on. Price-concious numpties who dont know any better will be picking the HD-DVD format when faced with a wall of high-def spinners. Eager to close the gap, Sony launched their budget Sony BDP-S300 player to try and beat Toshiba...
Good Finally an affordable standalone Blu-Ray player, Pinch-me-am-I-dreaming-ly good picture quality, Great looks...
Bad You can buy a PS3 for the same money, A bit sluggish...
Bottom line Its not bad, but if youre looking to make an investment, buy the PS3 instead.
80%
goodgearguide.com.au
Updated:
2011-11-06 01:21:33
The BDP-S300 is Sonys entry-level Blu-ray player. Although it lacks the advanced design and features of more advanced models, its low price point makes it a solid choice for those unwilling to make a larger investment at this time. With excellent high...
Good Good value for money, great high-definition playback including 24Hz support...
Bad Slightly long lag times with Blu-ray playback and power-up, lack of support for Dolby TrueHD and DTS HD audio codecs The Final Word The BDP-S300 is an excellent value Blu-ray player, delivering a great feature list for a much more affordable price than...
Bottom line The BDP-S300 is an excellent value Blu-ray player, delivering a great feature list for a much more affordable price than most advanced units.
70%
stuff.tv
Updated:
2014-03-20 02:29:30
Sony has been selling Blu-ray players for years in Japan, but here in Europe it’s been curiously ambivalent. We’ve seen the BDP-S1E – a very slow and painful to use player – and, of course, the PS3.The new BDP-S300 marks a few step...
Good Fine picture performance. Sony-smart styling. Attractive price...
Bad Slow to operate. Limited audio output options are a gigantic pain in the derriere...
Bottom line Cinema buffs will be dismayed by the lack of hi-def audio support, but otherwise the S300 is a fine buy...
80%
Country Distributor
United Kingdom 1 distributor(s)