location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ILCE-7M2K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7434013025003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7434013025003
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:14:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC 24.3 MP CMOS Black
  • - Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 60 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone HDMI Wi-Fi Near Field Communication (NFC)
Long product name Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black :
The short editorial description of Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black

Exmor CMOS sensor, ISO 50–25600, 3.0 in type TFT LCD, Pre-flash TTL + 24-70mm F/4.0 ZA OSS ZEISS
More>>>
Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black:
The official marketing text of Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer

- Eliminate shaky photos with the 5-axis image stabilization - the world's first full-frame camera with such capabilities
- The high performance fast hybrid autofocus allows for rapid, accurate subject tracking, making for a smoother photographic experience
- The 24.3-megapixel 35mm full-frame Exmor™ CMOS sensor delivers incredible high-resolution images, with superb sensitivity even in low light conditions
- The BIONZ X™ image processing engine delivers stunning detail reproduction and minimises noise for clear, precise shooting
- Professional video features such as XAVC-S recording and excellent audio capabilities make quality movie making possible
- Experience enhanced connectivity with the NFC and Wifi capabilities, as well as Sony's PlayMemories Camera Applications

Incredibly Sharp Images, Every Time
Say goodbye to fuzzy photos with the α7 II - the world's first* full-frame camera with 5-axis stabilisation. The movement of the full-frame image sensor allows the α7 II to detect and compensate for five types of camera shake, including roll, pitch and yaw, as well as horizontal and vertical shake, eliminating any blurry photos that may occur when shooting in sub-optimal conditions. Plus, the live view functionality allows you to see the corrected images on the screen, so you can fine tune each shot even when using a telephoto or macro lens with this interchangeable lens camera. Now, you can be sure of pin-sharp photos, even sans tripod.

Speedy Subject Tracking For Precision Photo-taking
The α7 II's newly-enhanced Fast Hybrid AF System is both 30% faster and 1.5 times more accurate than its predecessor, delivering speedy, reliable tracking that you can always depend on. It makes use of the wide-area 117-point focal plane phase detection AF sensor, 25 high-precision contrast-detection AF, and advanced algorithms to accurately detect and focus on subject positions - even while they are in motion. No more unintentionally out-of-focus captures.

Capture Stunning High-Resolution Images With Superb Sensitivity
The 24.3-megapixel* 35mm full-frame Exmor™ CMOS sensor delivers extraordinary image quality. Be prepared for superb sensitivity, a wide dynamic range, and minimal noise throughout the ISO spectrum, made possible thanks to the high resolution and larger pixel sizes. The full-frame sensor also allows for impressively-rendered photos and beautiful bokeh effects.

Beautiful Detail Reproduction In Every Shot
The BIONZ X™ image processor's ability to handle huge amounts of high-resolution data facilitates the faithful reproduction of natural-looking textures and details for remarkably realistic images. Diffraction reduction technology makes it possible to capture fine details even with small aperture settings, while area specific noise reduction renders noise almost imperceptible, even in low light conditions.

Advanced Features For Professional-grade Movie Production
Take incredible Full HD videos at a high bit rate of 50Mbps with the XAVC-S* video recording capabilities. Adjust the tone of your videos using the convenient Picture Profiles function, and use the wide dynamic range created by the advanced S-Log2 gamma to make the most of the rich detail in your videos. Plus, Sony's unrivalled sound expertise manifests itself in 32 precise levels of recording, including real-time and lip-sync settings, so you can make movies just like the pros.

Advanced Connectivity On The Go
Link up your mobile phone to your α7 II via Wi-Fi or NFC and expand your photo-taking capabilities. Install Sony's PlayMemories Camera Applications* and the possibilities become endless. Manually set correction values for lens peripheral shading, chromatic aberration, and more!

Short summary description Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS, 24.3 MP, 6000 x 4000 pixels, CMOS, Full HD, 556 g, Black

Long summary description Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS MILC 24.3 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Sony α 7 mark II + 24-70mm F/4.0 ZA OSS ZEISS. Camera type: MILC, Megapixel: 24.3 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. Focal length range: 24 - 70 mm. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. Weight: 556 g. Product colour: Black

Picture Quality
Camera type *
MILC
Megapixel *
24.3 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 4000 3936 x 2624 3008 x 2000 3936 x 2624 3008 x 2000 1968 x 1312 6000 x 3376 3936 x 2216 3008 x 1688 3936 x 2216 3008 x 1688 1968 x 1112
Image stabilizer *
No
Total megapixels
24.7 MP
Image formats supported *
JPG, RAW
Lens System
Focal length range
24 - 70 mm
Lens mount interface
Sony E
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Contrast Detection Auto Focus, Single Auto Focus, Spot Auto Focus
Auto Focus (AF) points
117
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
100, 51200, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
60 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Pre-flash, Red-eye reduction, Slow synchronization
Flash sync-speed
1/250 s
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Pre-flash
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1440 x 1080, 1920 x 1080
Motion JPEG frame rate
60 fps
Video formats supported
AVCHD, MP4
Audio
Built-in microphone *
Yes
Audio system
Mono
Memory
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Display
Display *
TFT
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1228800 pixels
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Magnification
0.71x
Viewfinder screen size
0.5"
Ports & interfaces
USB version *
2.0
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
Headphone outputs
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent, Shade, Underwater
Scene modes *
Close-up (macro), Night, Night portrait, Portrait, Sports, Landscape
Photo effects *
Vivid, Neutral, Sepia
Self-timer delay *
2, 10 s
Anti-dust function
Yes
Playback mode
Slideshow
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
350 shots
Battery type
NP-FW50
Weight & Dimensions
Width
126.9 mm
Depth
59.7 mm
Height
95.7 mm
Weight
556 g
Weight (including battery)
599 g
Packaging Content
AC adapter bundled
Yes
Cables included
USB
Other features
Power source type
Battery
Aspect ratio
3:2