Sony Optiarc AD7263S-01 optical disc drive Internal Beige

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3233
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sony Optiarc AD7263S-01 optical disc drive Internal Beige:

AD-7263S : High Speed Labelflash™ DVD Drive (24x)

Short summary description Sony Optiarc AD7263S-01 optical disc drive Internal Beige:

Sony Optiarc AD7263S-01, Beige, Tray, Vertical/Horizontal, SATA, 2 MB, 120 mm

Long summary description Sony Optiarc AD7263S-01 optical disc drive Internal Beige:

Sony Optiarc AD7263S-01. Product colour: Beige, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: SATA, Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.