Siemens logo

Siemens WT44C102NL tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6496
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Siemens WT44C102NL tumble dryer Freestanding Front-load 7 kg C White:

Siemens WT44C102NL, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Siemens WT44C102NL tumble dryer Freestanding Front-load 7 kg C White:

Siemens WT44C102NL. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Quick, Delicate/silk, Jeans/denim. Energy efficiency class: C, Energy consumption: 3.92 kWh, Annual energy consumption: 527 kWh. Depth: 635 mm, Width: 599 mm, Height: 842 mm. Package weight: 37 kg, Package dimensions (WxDxH): 625 x 680 x 875 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.