location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nytro 3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XS800LE70055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0763649162514 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 13:21:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Low latency and high QoS for better responsiveness and user experience
  • - Easily manage and monitor SSD health with SeaChest
  • - Three endurance options to meet workload, deployment, and TCO demands
  • - Ensures reliable data protection for mission-critical applications
  • - Seagate Secure™ with Secure Download and Diagnostics (SD&D), SED, and SED FIPS 140-2
  • - options for advanced data security
  • - Built for easy integration with Linux and Microsoft OS
Warranty: 5 years
Long product name Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC :
The short editorial description of Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC

800 GB, SAS, 12Gb/s, 2200MB/s, 70.1 x 100.45 x 15mm, 165g
More>>>
Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC:
The official marketing text of Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC as supplied by the manufacturer

Enterprise SSDs
Nytro SAS SSD Series
Up to 15 TB capacity, built for fast data centre applications and an ideal solution for mission critical enterprise operations.

Nytro 3050 Series
Industry-leading security features with a range of capacity and endurance offerings optimised for demanding enterprise applications and improved TCO.

At Seagate, we obsess over quality assurance.
A product you can count on is one that keeps getting high-quality scores over its lifetime — no matter when it’s tested.

Best-Fit Applications
- Server virtualization
- OLTP databases
- Software-defined storage
- All-flash arrays
- Caching and tiering

Short summary description Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC:
This short summary of the Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Nytro 3050, 800 GB, 2.5", 2150 MB/s, 12 Gbit/s

Long summary description Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC:
This is an auto-generated long summary of Seagate Nytro 3050 800 GB 2.5" SAS NVMe 3D eTLC based on the first three specs of the first five spec groups.

Seagate Nytro 3050. Solid-state drive capacity: 800 GB, SSD form factor: 2.5", Read speed: 2150 MB/s, Write speed: 1300 MB/s, Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Features
Solid-state drive capacity *
800 GB
SSD form factor *
2.5"
Interface *
SAS
NVMe *
Yes
Memory type *
3D eTLC
Component for *
Server/workstation
Hardware encryption *
Yes
Data transfer rate
12 Gbit/s
Read speed
2150 MB/s
Write speed
1300 MB/s
Random read (4KB)
190000 IOPS
Random write (4KB)
105000 IOPS
Features
Mean time between failures (MTBF)
2500000 h
Energy Management
Operating voltage
12 V
Current
0.25 A
Power consumption (average)
4.6 W
Weight & Dimensions
Width
70.1 mm
Depth
100.5 mm
Height
15 mm
Weight
165 g
Other features
Warranty period
5 year(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)