location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XT35L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
112240420
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 500 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - 455 W
Warranty: 3 years
Long product name Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768)

PLC-XT35L, 5000ANSI lumen, XGA, 8.1kg
More>>>
Short summary description Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768):
This short summary of the Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XT35L, 500 ANSI lumens, LCD, XGA (1024x768), 1000:1, 762 - 7620 mm (30 - 300"), 90%

Long summary description Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sanyo PLC-XT35L data projector 500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo PLC-XT35L. Projector brightness: 500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. Power consumption: 455 W, Power consumption (standby): 12 W

Brand Image Product code Product Stock Price from
Sanyo

Sanyo PLC-XT21L data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XT21L PLC-XT21L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XP200L PLC-XP200L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XW65 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XW65 PLC-XW65 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XT21 data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
112244100 PLC-XT21 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-ET30L data projector 4200 ANSI lumens LCD
(show image)
112242720 PLC-ET30L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XE32 PLC-XE32 0.00
(excl. VAT)
0 (incl. VAT)