Samsung logo

Samsung WW80TA049TH washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3818
Info modified on:
22 Aug 2024, 08:16:30
Short summary description Samsung WW80TA049TH washing machine Front-load 8 kg 1400 RPM White:

Samsung WW80TA049TH, Front-load, 8 kg, B, 72 dB, 1400 RPM, B

Long summary description Samsung WW80TA049TH washing machine Front-load 8 kg 1400 RPM White:

Samsung WW80TA049TH. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.