location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Note 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-N930F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-N930FZKAITV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088456423
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:36:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14.5 cm (5.7") 2560 x 1440 pixels
  • - 2.3 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 256 GB
  • - 4G NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - 3500 mAh
  • - Android 6.0
Long product name Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black :
The short editorial description of Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black

5.7" (2560 x 1440) SAMOLED, Octa-core (2.3GHz + 1.6GHz), 4GB RAM (LPDDR4), 64GB ROM, MicroSD, 12MP/5MP, LTE, NFC, Wi-Fi, Bluetooth 4.2, GPS, USB type C, 3500 mAh, 169g, Android 6.0
More>>>
Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black:
The official marketing text of Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black as supplied by the manufacturer

Design
We rethought the Galaxy Note from every angle. A dual-curved screen so you can do more, better and faster. A rounded back so you can hold the 5.7-inch Note comfortably in the hand while using the S Pen. continuing with the legacy of our previous Galaxy phones, we made the Galaxy Note7 water resistant - not just the device, but also the S Pen. So you can carry on using your phone wherever you are.

S Pen
We changed the S Pen in the way it writes, the way it works and the way it thinks. To write like a real pen because you use it to take notes, to sketch out ideas. To work without worrying about it getting wet because you never know when inspiration might strike.To speak multiple languages so you don't have to, and to communicate in other ways when words just aren't enough.

Entertainment
When you're always on the go, it's often difficult to find the right time and place to unwind. That's why we turned the Galaxy Note7 into the ultimate entertainment device, giving you access to the most realistic HDR videos and the most visually intense Vulkan API games. So you can switch off and relax even if it's just for a short period of time, even when you're in transit.

Security
Keeping your information private and protected has always been a top concern. So we developed one of the most foolproof ways to keep that information accessible only to you—iris scanning. Not only is it one of the safest ways to keep the Galaxy Note7 and the data it holds safe from prying eyes, it's also one of the most convenient.

Camera
Sometimes the moment is planned, sometimes it just happens. With the Galaxy Note7 you get consistently photos, whatever the scenario. It's camera effortlessly handles the most difficult challenges, from a lack of light to sudden movement. All thanks to the Dual Pixel Sensor with a brighter F1.7 lens and larger 1.4µm pixels capturing images just like your own eyes do.

More room for everything
Having enough space is important when you have so many files, videos and photos. So we gave the Galaxy Note7 spacious internal storage that starts at 64GB and also included expandable memory that can handle up to 256GB via microSD card.

Powerful advantage
We know you never really stop using your phone, so we gave the Galaxy Note7 a bigger battery. We also gave it the same fast wireless charging capability found in our recent Galaxy phones, so when it's time to charge, you only have to put it down. No need for cables. And just like our previous phones, we made the Galaxy Note7 water resistant, from the body to the S Pen, by sealing off the inside components allowing us to keep the design completely sleek.

Smart Switch
Prepared to make the upgrade to Galaxy Note7? Use Smart Switch to transfer everything that matters on your old phone to the Galaxy Note7. Or keep it all in the cloud and download just the essentials. If you're switching from a previous Galaxy Note model, you'll find all your S Pen-related content, from S Notes to action memos, in one handy Samsung Notes app.

More than just a phone
We design all of our products, both inside and out. That's how we're able to expand the benefits of every one of them. Beginning with the Galaxy Note7. It's designed to unlock the potential of other devices. It's designed to be a key that opens the door to new experiences on the go.

Short summary description Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black:
This short summary of the Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Note 7 SM-N930F, 14.5 cm (5.7"), 4 GB, 64 GB, 12 MP, Android 6.0, Black

Long summary description Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black:
This is an auto-generated long summary of Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black based on the first three specs of the first five spec groups.

Samsung Galaxy Note 7 SM-N930F. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery performance: 3500 mAh. Product colour: Black. Weight: 169 g

Display
Display diagonal *
14.5 cm (5.7")
Screen shape
Curved edge screen
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
2560 x 1440 pixels
Display number of colors
16.78 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touch screen type
Capacitive
Pixel density
518 ppi
Processor
Processor number of cores
4
Processor frequency *
2.3 GHz
64-bit computing
Yes
Processor lithography
14 nm
Coprocessor
Yes
Coprocessor frequency
1.6 GHz
Coprocessor cores
4
Storage
RAM capacity *
4 GB
RAM type
LPDDR4
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
256 GB
Camera
Rear camera resolution (numeric) *
12 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
240 fps
Resolution at capture speed
1920x1080@60fps, 3840x2160@30fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Image stabilizer
Yes
Geotagging
Yes
Self-timer
Yes
Night mode
Yes
Smile detection
Yes
Network
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
HSPA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HOGP, MAP, OPP, PAN, PBAP
2G bands (primary SIM)
800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 850, 900, 1800, 1900, 2100, 2300, 2500, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
Docking connector
No
TV-out
No
Lightning connector
No
Charging connector
No
Ports & interfaces
Mobile High-Definition Link (MHL)
No
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Personalization
Icons, Shortcuts, Themes
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASP, AVI, FLV, M4V, MKV, MP4, WEBM
Call Management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery performance *
3500 mAh
Talk time (2G)
38 h
Talk time (3G) *
11 h
Talk time (4G)
14 h
Browsing time (Wi-Fi)
14 h
Continuous audio playback time
60 h
Continuous video playback time
18 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & Dimensions
Width
73.9 mm
Depth
7.9 mm
Height
153.5 mm
Weight *
169 g
Certificates
Head SAR
0.249 W/kg
Body SAR
1.28 W/kg
Packaging Content
Quick start guide
Yes
Other features
Touch screen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:52:18
Uk has collected 607 expert reviews for Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0 4G USB Type-C 4 GB 64 GB 3500 mAh Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
newsrule.com
Updated:
2020-09-05 04:09:32
The best phablet going is now waterproof, with a brilliant curved screen, better stylus and cracking cameras, wrapped in a narrow, premium bodyThis article titled “Samsung Galaxy Note 7 review: the king of the phablets returns” was written by Samuel Gib...
Good waterproof, curved screen and back, fingerprint scanner, iris scanner, wireless charging, microSD card slot, S Pen, brilliant display, great camera...
Bad not yet Android 7 Nougat, only one day's battery, expensive, The S Pen slots into the bottom of the phone with a push-button click. Photograph: Samuel Gibbs for the Guardian, Other reviews, Samsung Galaxy S7 Edge review: this is the smartphone to beat, Go...
100%
techadvisor.co.uk
Updated:
2020-09-05 04:09:32
People loved the Galaxy Note 7. I mean they really loved the Note 7. Its battery was known to be setting alight people's cars and homes, and even with Samsung bending over backwards to encourage people to return it still they would not. That's the kind o...
Bottom line This one is a no-brainer, given that you cannot - and could not - buy the Note 7. But if you had been able to, we still reckon the improvements in performance, photography, productivity and accessibility make the Note 8 a much better deal. It's significan...
0%
unbox.ph
Updated:
2020-09-05 04:09:32
I've been a Samsung Galaxy Note fan ever since it the first generation device was first launched several years ago. I've owned every iteration since with the exception of the explosive Galaxy Note 7. Suffice to say I'm pretty stoked and excited to own th...
0%
technave.com
Updated:
2020-09-05 04:09:32
Well, after the Samsung Galaxy Note 7 debacle, it is no wonder that people are still a bit touchy about its refurbished version, the Samsung Galaxy Note FE or Fan Edition. The folks at iFixit have teared down the Galaxy Note FE to confirm if there actual...
0%
devontechsupport.com
Updated:
2020-09-05 04:09:32
The Samsung Galaxy Note 7 is a phone that's designed for a very specific user base: those who want a larger screen but are craving a stylus too. That's not to say others might not get some benefit from it, but it's mostly centred around the functionality...
Bottom line The Samsung Galaxy Note 7 is all about refinement, while bringing a key product line back to the whole world. The S Pen is a great addition for those that like the precision it brings, and some of the new features seem fun, if not exactly indispensable.Th...
0%
itnews.com.au
Updated:
2020-09-05 04:09:32
Samsung Galaxy Note 7 smartphone devices will be banned from aircraft in the United States under an emergency order issued by regulators after numerous reports of the devices catching fire.The Korean electronics giant scrapped its flagship Galaxy Note 7 s...
0%
itnews.com.au
Updated:
2020-09-05 04:09:32
Samsung Galaxy Note 7 smartphone devices will be banned from aircraft in the United States under an emergency order issued by regulators after numerous reports of the devices catching fire.The Korean electronics giant scrapped its flagship Galaxy Note 7 s...
0%
unbox.ph
Updated:
2020-09-05 04:09:32
Once seen as Samsung's next big thing , the Galaxy Note 7 has brought nothing but trouble after it was officially launched a few months ago. And now, it's official – the Galaxy Note 7 is dead.Samsung has told Engadget that they permanently discontinued pr...
0%
itnews.com.au
Updated:
2020-09-05 04:09:32
Samsung has suspended production of its flagship Galaxy Note 7 smartphones and asked partners to stop selling and exchanging the devices following reports of fires in replacement phones.Top US and Australian carriers have already suspended sales or exchan...
0%
techadvisor.co.uk
Updated:
2020-09-05 04:09:32
Update 11 October (part 2): Just hours after the below news, Samsung has decided to permanently discontinue the Galaxy Note 7. "We can confirm the report that Samsung has permanently discontinued the production of Galaxy Note7," the firm said in a stateme...
Bottom line The Note 7 is another very impressive smartphone from Samsung bringing the design and curved screen from the S7 edge and adding features such as waterproofing and improvements to the S Pen stylus. It's not all rosy though as the price is sky high, the iri...
0%
hungrygeeks.ph
Updated:
2020-09-05 04:09:32
Korean electronics giant Samsung just announced the discontinuation of the Galaxy Note7, this results a radical shift in the industry and here are the biggest losers of this mishap.5. Telco OperatorsUsually when a flagship phone of Samsung is launched, te...
0%
expertreviews.co.uk
Updated:
2020-09-05 04:09:32
See all of the best Samsung Galaxy Note 7 deals on uSwitchSee all of the best Samsung Galaxy Note 7 deals on uSwitchSee all of the best Samsung Galaxy Note 7 deals on uSwitch...
Bottom line The Note 7 has a mammoth battery, blistering speed and excellent screen, but Samsung's now ceased production...
100%
macworld.co.uk
Updated:
2020-09-05 04:09:33
NOTE, 11 October 2016: The overheating battery problems outlined below proved insurmountable and Samsung has discontinued the Galaxy Note 7. "We can confirm the report that Samsung has permanently discontinued the production of Galaxy Note7," the firm sai...
Good iPhone 7 Plus has a better camera setup and 3D Touch, Note 7 is more waterproof and has a sharper screen...
Bad Note 7 battery overheating issues, iPhone 7 Plus doesn't have a headphone port...
0%
thunderbaylive.com
Updated:
2020-09-05 04:09:33
Lisa Gade compares photos and video taken with the iPhone 7/ iPhone 7 Plus vs. the Samsung Galaxy S7 family (S7, S7 edge and Note 7). Both the iPhone 7 family and Galaxy S7 family have perhaps the best rear cameras you'll find in a smartphone today. Their...
0%
techadvisor.co.uk
Updated:
2020-09-05 04:09:33
The two big guns are here: Samsung's Galaxy Note 7 and Apple's iPhone 7 Plus . Which big-screen phone is the best for you though? Here we compare their features, design, performance and prices to see how they shape up and to help you decide which to buy...
Bottom line Both of these are top-notch phones. Each has its advantages and the best one for you will depend on whether you're already allied to Android or iOS. If you're not, the Note 7 offers a little more freedom while the iPhone 7 Plus is more locked down. It's e...
0%
v3.co.uk
Updated:
2020-09-05 04:09:33
The Galaxy Note 7 made headlines in the week for all the wrong reasons , but which comes out on top when Apple's super-sized headset goes head-to-head with Samsung's latest phablet? Design iPhone 7 Plus: 158.2x77.9x7.3mm, 188g, IP67 certification, Lightn...
0%
alphr.com
Updated:
2020-09-05 04:09:34
Samsung's Galaxy Note 7 is a superb smartphone – one of the best money can buy, in fact. Given how expensive it is, however, that may not come as a surprise - and you'll definitely want to consider its pros and cons before rushing down to your local smart...
Bottom line The Samsung Galaxy Note 7 was always going to be a brilliant smartphone, but just how good is it? Well, it's £100 more expensive than the Samsung Galaxy S7 Edge (SIM free price) - and that gets you the stylus, 0.2in extra screen real estate, iris recognit...
100%
itpro.co.uk
Updated:
2020-09-05 04:09:34
The Samsung Galaxy Note 7 is the company's long-awaited return to the phablet market. While Samsung released the Note 5 last year, it only did so in certain territories, much to the dismay of productivity gurus and power-users worldwide. Thankfully, howe...
Good Bestinclass battery life, Elegant design, Strong productivity features...
Bad Expensive, Iris scanner has problems with glasses...
Bottom line Samsung's latest phablet has top-flight performance and battery life, with heaps of productivity features - and it's all squeezed into a sleek, attractive package that's as comfortable in the hand as anything we've tested...
100%
techradar.com/au/
Updated:
2020-09-05 04:09:34
Original review follows below.The Samsung Galaxy Note 7 is the large-screen phone for 2016 that Android power users have been anxiously waiting to upgrade to, and it takes several cues from the Galaxy S7 Edge.Sure, the S7 Edge already stretched our fi...
Good Elegantly curved design, Samsung's leading camera, New S Pen functionality, Waterresistant microSD card slot...
Bad Extremely expensive, Touchy capacitive buttons, Speaker at the bottom...
Bottom line The Galaxy Note 7 takes Samsung's best phone to date, the S7 Edge, stretches it to a 5.7-inch curved display and adds an S Pen stylus. It has the same top-of-the-line camera and specs, but it's meant for big hands with equally big wallets...
90%
tekgadg.com
Updated:
2020-09-05 04:09:35
They did it again! Samsung Galaxy Note 7 is a near perfect phablet that hits it out of the park. If you want the best, this is the one to get. Check out my review video above for the juicy details.SPECSSean...
0%
goodgearguide.com.au
Updated:
2020-09-05 04:09:35
Earlier this month, Samsung unveiled the Note7, the latest addition to its Galaxy smartphone lineup. The Note7 builds on all the best features of the previous generation Note5 phablet and includes many of the new Galaxy S7's (GS7) top capabilities.After s...
Bottom line It should be clear that I like the Note7. A lot.It may be the best-looking phone I've ever used. The Note7 is a great size, and it's not too heavy. It's built of premium materials, and the phone is water resistant. Note7 tech specs are top of the line, ac...
0%
dailystar.co.uk
Updated:
2020-09-05 04:09:35
DAILY STAR ONLINE/DAVE SNELLINGAfter launching the mediocre Galaxy S5 back in 2014 it seems Samsung is finally back to its best.The stunning Galaxy S6 edge won every award going in 2015 – then Samsung made its curvaceous call maker even better when the S7...
Bottom line There's no doubting that Samsung has a winner on its hands with the Galaxy Note 7.It looks stunning, has a screen that makes even the blandest content look brilliant and continues Samsung's tradition of great photography.The S Pen has also received some u...
100%
soyacincau.com
Updated:
2020-09-05 04:09:35
Samsung Malaysia's brand new Galaxy Note7 is an interesting flagship to look at. Many turned their nose up at it and were unhappy because they felt that Samsung didn't “do more” with it.I guess it's not hard to see why when you look at the specifications...
0%
theguardian.com
Updated:
2020-09-05 04:09:36
The Galaxy Note 7 is the return to the UK for Samsung's king of the stylus-equipped phablets, but does anyone really want a stylus anymore?Even if the answer is “no” and you never touch the “S Pen” the Note 7 offers something else. It is one of the first...
Good waterproof, curved screen and back, fingerprint scanner, iris scanner, wireless charging, microSD card slot, S Pen, brilliant display, great camera...
Bad not yet Android 7 Nougat, only one day's battery, expensive...
Bottom line The Samsung Galaxy Note 7 is, without doubt, the best phablet going. It's powerful, full of useful features and little in the way of gimmicks, and provides productivity tools others simply don't.The S Pen is something you may not use all the time, but com...
100%
en.zinggadget.com
Updated:
2020-09-05 04:09:36
As we have unboxed the Samsung Galaxy Note 7 last Friday, most of us can't resist the urge to see what is the major hype going around the Galaxy Note 7 and what makes it worth its value. Apart from the new iris scanner, enhanced S-Pen, what does this smar...
Bottom line With the newly added water resistant, enhanced S-Pen feature, iris recognition module, the Samsung Galaxy Note 7 offers the best user experience in Android smartphone market as the performance expectation is pretty much granted for such flagship smartphon...
0%
pocket-lint.com
Updated:
2020-09-05 04:09:36
The Samsung Note family is characterised by one thing: the inclusion of a stylus (that's S Pen in Samsung speak). Previously, the Note stood slightly apart from other devices because of its size. However, as phones have grown, it has been accepted that b...
Good Display and HDR potential, design and build quality, software refinement, great camera, S Pen feels natural and adds plenty of useful features that define the phone...
Bad Sound quality from those speakers, price point is obviously prohibitive for many, iris scanner of little use given how good the fingerprint scanner is...
Bottom line That the Note 7 is a remarkable phone won't come as a surprise to fans of the series. Time and again, this larger format device has found fame for all the right reasons. For 2016 the Note 7 no longer feels like the freakishly large phone the series...
0%
canadianbusiness.com
Updated:
2020-09-05 04:09:36
Phones are a lot like toasters today – they're more or less all the same and you expect them to just work . Gone are the days of having a handicapped device that doesn't do everything you need it to do, unless of course you're still using BlackBerry 10.Th...
0%
wired.co.uk
Updated:
2020-09-05 04:09:36
When Samsung's first Galaxy Note arrived back in 2011, it was a category-defining monster of a handset at time when most manufacturers weren't generally putting screens larger than 4.5-inches on a device.Fast forward five years and the 5.3-inch screen has...
Good Beautifully large handset with iris scanner, little bloatware and good battery life...
Bad Pricey device shipping with an older version of Android...
Bottom line Samsung Note 7 and Gear VR The Galaxy Note 7 does what so, so many large-screen phones have tried to do before it, but it's the first one to truly achieve it: it's made large phones beautiful. ADVERTISEMENT In doing so, Samsung has shed the n...
90%
macworld.co.uk
Updated:
2020-09-05 04:09:36
Which is the best phablet: Samsung's new Galaxy Note 7, or Apple's iPhone 6s Plus?Apple's iPhone 6s Plus is top dog for now, but its reign is coming to an end: the iPhone 7 launches next month, and next-gen rivals are coming thick and fast. Among them is...
Bottom line As mentioned above, this isn't a totally fair comparison - the iPhone 6s Plus is very nearly a year old, while the Note 7 is so new that most stores aren't even allowing pre-orders yet. So it probably shouldn't be a surprise that the Note 7 is better-spec...
0%
hardwarezone.com.my
Updated:
2020-09-05 04:09:36
The Samsung Galaxy Note7 is the latest addition to Samsung's productivity-aimed Note line. Samsung opted to skip the Note 6 and jumped right from the Note 5 to the Note7 (and removed the space in the process), to better align the Note series with the S se...
Good Gorgeous symmetrical design, IP68 dust and water resistant, Fast and accurate iris scanner, Powerful productivity and creativity features with the S Pen, Excellent benchmark and imaging performance, Great battery life...
Bad Pretty expensive, Most people will be fine with the S7 Edge...
Bottom line The entire Note7 experience hinges on the S Pen. That's not news to Samsung, but while some of the Note7's predecessors have had the benefit of more powerful specs than their S series counterparts, the Note7 is virtually identical hardware-wise. Even in t...
90%
bit.com.au
Updated:
2020-09-05 04:09:36
Earlier this month, when we gave the Samsung Note 7 a quick test-drive , we were impressed. Now, after more extensive testing, we can happily report it's the real deal. Back in 2011 the Note almost single-handedly started the boom in phablets – the term...
Bottom line The Samsung Galaxy Note 7 is a brilliant smartphone that you wouldn't expect to come cheap – and, at $1,349 outright, it doesn't.That's $100 more expensive than the Samsung Galaxy S7 Edge – but with the stylus, 0.2in extra screen real estate, iris recogni...
83%
itwire.com
Updated:
2020-09-05 04:09:36
IFixit has completed its “teardown” of the Samsung Galaxy Note7 and its conclusion is that the technology of the device exceeds even Samsung's traditional “marketing hype”.It says, "Samung has been taking some impressive notes on smartphone trends. iTWire...
0%
mobilesyrup.com
Updated:
2020-09-05 04:09:36
Samsung's Galaxy Note 7 is the best large-sized phablet smartphone I've ever used, leapfrogging the iPhone 6s Plus' industrial design in a number of impressive ways and making other large handsets like the Nexus 6P look like awkward hunks of stainless ste...
Good Stunning (seriously, this is the best looking phone I've ever seen), Powerful, solid and feels durable, Interesting S Pen software, Doesn't feel as large as it is...
Bad Expensive (to be fair, its price is in-line with the iPhone 6s Plus), Edges still feel pointless, Glass body is a fingerprint magnet...
0%
en.zinggadget.com
Updated:
2020-09-05 04:09:36
If you have pre-order one of the latest flagship from Samsung, the Galaxy Note 7 should be right in front of you as the 4000 pre-orders of the Samsung Galaxy Note 7 will be available for its customer by today. However, not everyone get to have it by toda...
Bottom line With just a few hours of testing, we now fall deep in love with this smartphone in every aspect. More details to follow on the upcoming review...
0%
gizmodo.com.au
Updated:
2020-09-05 04:09:37
You've probably seen something like the Samsung Galaxy Note 7 before. Its screen is huge, the camera takes ridiculously sharp photos, and it has a dorky little stylus that pops out of the phone's bottom. Since it was first released, the Note has become a...
Bottom line Honestly, the only thing that matters to me on phones anymore is the screen and camera quality. The Note 7 is among the best in both categories right now, and that's the real reason the phone is so fun to play with. The Note 7's screen and the camera alon...
0%
unbox.ph
Updated:
2020-09-05 04:09:37
It sounds counter-intuitive to say this, but if you've been eyeing Samsung's newest phablet, the Galaxy Note 7 , you don't even need to read to the end of the review. Close this page, troop on over to Samsung or the telco of your choice, and place your or...
Bottom line Like we said at the beginning of the article, the Galaxy Note 7 is one of the best phones, if not the best phone, that's available right now. Sammy has been refining the phablet concept ever since they launched the original note years ago, and the Note 7...
0%
Theinquirer.net
Updated:
2020-09-05 04:09:37
GALAXY QUEST! The Galaxy Note 4 was the last of Samsung's phablets to break ground in the UK. It's since been superseded by the Note 5, but the Note 4 can still be considered a viable alternative to the forthcoming big-screened Note 7. How does the Galax...
0%
techguide.com.au
Updated:
2020-09-05 04:09:37
If Samsung was a band and the Galaxy Note7 was a new album – it would include all of the group's greatest hits plus a few brand new songs and a stunning cover that will get your attention.By that we mean there are all of the high-quality features you'd ex...
Bottom line The Galaxy Note7 is the best smartphone Samsung has ever produced. It has an impressive range of useful features that will make it an indispensable tool for work and play.If you want some serious computing power in your pocket, a gorgeous screen to enjoy...
0%
ausdroid.net
Updated:
2020-09-05 04:09:37
The Galaxy Note 7 is an unashamedly premium phone, with a price tag to match. It's clear that Samsung gave every element of this phone care and consideration in both its design and execution. As of today, this is the best Android phone on the market.There...
Bottom line By now there should be little confusion as to if I thought the Note 7 was a great device or not. From the overall design, to the mastery of glass engineering to the thoughtful and well-executed redesign of the software everything Samsung has put forward i...
86%
mobilechoiceuk.com
Updated:
2020-09-05 04:09:37
So the Note is finally here.And with the level of success that the Galaxy S7 and S7 edge have enjoyed, we knew Samsung had the aesthetics of the phones on point but didn't realise exactly to what degree until I held the Note 7 in my hands. It is easy to f...
Good IP68 rated (fresh waterproof upto 1.5 meters), Stylus works a dream, expandable memory, Brilliant display...
Bad Very expensive...
Bottom line There are impulse buys and then there are investment buys. A throwaway pair of headphones do the job but when listening to your favourite numbers, you will go for a comfortable pair of cans that not just look good but pick out the nuances too.The Galaxy N...
100%
gizmodo.co.uk
Updated:
2020-09-05 04:09:37
You've probably seen something like the Samsung Galaxy Note 7 before. Its screen is huge, the camera takes ridiculously sharp photos, and it has a silly little stylus that pops out of the phone's bottom. Since it was first released, the Note has become a...
0%
pcworld.co.nz
Updated:
2020-09-05 04:09:37
At $1349 you'd be forgiven for wondering if you were looking at a laptop or tablet review, but no, this really is the price of Samsung's new phone.We have very fond memories of the Note series, especially the Note 3 and Note 4. These launched with the lat...
Good Stunning 4k AMOLED screen, Useful bespoke software, Stylus, Good low-light camera...
Bad Bit explodey, Massively overpriced, Lack of bezel encourages operational mistakes, Chipset is getting old...
Bottom line $1349 is a ridiculous amount of money for a phone so we expected perfection. But we don't have it here. Yes the screen looks great – better than pretty much anything else on the market – but using it is a pain thanks to the total lack of bezel. Constantly...
60%
cybershack.com.au
Updated:
2020-09-05 04:09:37
It shouldn't come as any surprise that the Note 7 is a good phone.With the S7 and S7 Edge, Samsung made smartphones that people wanted. They're pretty, they've got a great camera, they're water resistance, they've got expandable storage, and they've sold...
Good Lovely design, Great camera, Top notch battery...
Bad Fingerprint magnet, Iris scanner isn't efficient as a fingerprint reader, Expensive...
90%
goodgearguide.com.au
Updated:
2020-09-05 04:09:37
At $1349 you'd be forgiven for wondering if you were looking at a laptop or tablet review, but no, this really is the price of Samsung's new phone.We have very fond memories of the Note series, especially the Note 3 and Note 4. These launched with the lat...
Good Stunning 4k AMOLED screen, Useful bespoke software, Stylus, Good low-light camera...
Bad Bit explodey, Massively overpriced, Lack of bezel encourages operational mistakes, Chipset is getting old...
Bottom line At $1349 we expect perfection and this isn't it. The lack of bezel means input mistakes are a constant bugbear. But the screen is good and the Iris scanner interesting. There's better value to be had everywhere else, though...
60%
gizmodo.com.au
Updated:
2020-09-05 04:09:37
Samsung's newest phone is its best phone ever. But that's no surprise — we've said that about every flagship Samsung release for the last couple of years. No, what's interesting is why the new Galaxy Note7 stands out from the crowd — and it's not because...
Good Superbly refined design, Significant S Pen upgrades, Slickest Samsung interface ever...
Bad No battery life improvements, Largely identical to S7 series, Iris scanner is imperfect — for now...
Bottom line There's no doubt about it, as usual — the $1349 Samsung Galaxy Note7 is the best phone that Samsung has ever made, again. It has the most refined design, adds an interesting new feature in the iris scanner, doubles down on the company's continued attempts...
90%
stuff.tv/my/
Updated:
2020-09-05 04:09:37
When is a huge phone not a huge phone? When it's the Samsung Galaxy Note 7.Despite having a potentially palm-stretching 5.7in display, Samsung's somehow made the new Note one of the most comfortable-to-hold phablets you'll ever come across.Couple that wit...
Good Looks great, feels even better, S Pen is better than ever, Superb camera...
Bad It's gonna cost you, Battery life isn't class-leading...
Bottom line 'The Note's just an S7 with an S Pen', a cynic might say. But really that's only half the story. It's the combination of the S Pen with the bigger 5.7in screen and clever software that takes advantage of both that makes it different. And while previously...
100%
Digitaltrends.com
Updated:
2020-09-05 04:09:37
Samsung is on a roll in 2016. Its Galaxy S7 and S7 Edge are outselling the iPhone , and it's not even done yet. The latest device to join Samsung's galactic empire is the Note 7. With its signature S Pen stylus and a nifty new Edge panel, the Note 7 is th...
Good Stunning, comfortable design, Fresh user interface, Powerful S Pen, Water resistant body, Edge panels work well...
Bad May set on fire or explode, Recalled from all stores, Please return yours if you purchased one, Glass grabs fingerprints, Expensive and locked to carriers...
Bottom line The Galaxy Note 7 is the best smartphone Samsung has made in 2016. It is as beautiful as the S7 Edge, but it's as functional as every other Note before it. The Note series is one of our personal favorites, and we're glad that Samsung is folding the Edge...
90%
itwire.com
Updated:
2020-09-05 04:09:37
To many, the smartphone has become the primary device to access the Internet – and a 5.7” screen with a stylus is the way to make the most of that experience.I like big screens — but not big phones — with lots of screen estate to make up for failing eyesi...
Bottom line At the end of week one I am very happy with the Note7 (Australian site here). It is almost the same physical size as the GS7 Edge and offers just that much more.It costs $1349 and if you hurry and pre-order before 18 August you can get a free 256GB microS...
0%
reviewed.com
Updated:
2020-09-05 04:09:38
In the past several years, smartphones have continued to get bigger and bigger. Where once upon a time it was rare to have a phone with even a five-inch display, nowadays it's nearly impossible to find a top-tier phone smaller than that. It's a trend that...
Bottom line Perhaps the best thing I can say about the Galaxy Note 7 is that it's just a really fun and easy phone to use. Between doodling in Samsung Notes, making animated GIFs out of the slo-mo videos of my friends, and never having to fret about the status of my...
100%
channelnews.com.au
Updated:
2020-09-05 04:09:38
When Samsung shipped over their new Galaxy Note 7 for me to review, I was lying in a hospital bed with a broken leg and shoulder following a skiing accident. What eventuated was a unique opportunity where I was able to test this device in a true professio...
Bottom line Samsung's strategy of investing in innovation and the evolution of technology is clearly demonstrated with this device.Wherever you navigate around this device you find effective improvements whether it be the way contacts can managed or the ease with whi...
0%
eftm.com.au
Updated:
2020-09-05 04:09:38
I said it when it was launched, the Samsung Note7 is a solid indicator to what's happening in 2017 for Samsung, and having used it now for a little while, I think it's a sensational device from a company that really seems to be finding their groove.Samsun...
90%
pcauthority.com.au
Updated:
2020-09-05 04:09:38
Back in 2011, Samsung looked at the mobile phone landscape, and decided everything was too damned fiddly for our massive hands. The result was the Samsung Galaxy Note: a handset that almost single-handedly started the phablet boom, and ensured that today...
Bottom line The original phablet is back, and this time it's waterproof...
0%
T3.com
Updated:
2020-09-05 04:09:38
The first time we saw a Galaxy Note was in 2011. And while it's a bit embarrassing to admit now, we thought it was bloody ridiculous and Samsung was – well, crazy. After all, who needs a 5.3-inch phone?Well more fool this writer because here we were, five...
Good A total powerhouse, Superb screen, YES USB-C...
Bad Highly droppable, Fingerprint magnet, Early for iris tech...
Bottom line Even though we've only spent a little bit of time with it so far, the Galaxy Note 7 is a masterpiece, like the S7 Edge (our current favourite phone) on steroids. It's a serious device for serious productivity and should only be considered if you'll use th...
100%
itwire.com
Updated:
2020-09-05 04:09:38
Samsung's new Galaxy Note7 is the pinnacle of the Galaxy series – so much, in such a sexy package.The Samsung Galaxy Note7 is a very sweet device. Samsung has taken all the good bits of the new Galaxy S7 series – camera; amazing AMOLED, always-on display...
0%
unbox.ph
Updated:
2020-09-05 04:09:38
We've had the pleasure of taking the Samsung Galaxy Note 7 around for a couple of days now . It's not ready for its in-depth review just yet, but we've decided to show you some of the photos we've taken during our short walk as we ran errands around Bonif...
0%
mobiletechpinoy.com
Updated:
2020-09-05 04:09:38
The Galaxy Note Series has consistently set the standard for phablets year after year. Now, it's time for the Samsung Galaxy Note 7 to have a whack at it. Is it the new phablet to beat for 2016? I was fortunate enough to get some hands on time with it to...
Bottom line There's no doubting the Note 7 sets a new standard for today's phablets. However, it's lead over the competition isn't quite as clear cut as it used to be. While it still has arguably the best screen you can get on a phone, its Exynos 8890 SoC isn't quite...
0%
unbox.ph
Updated:
2020-09-05 04:09:38
It's official folks! Samsung's next iteration of the original big-screen phone, the Galaxy Note7 has finally been announced. By now many of you already have an idea of what the phone will look like, considering the amount of leaks that's made its way to t...
0%
techpatrl.com
Updated:
2020-09-05 04:09:39
Samsung's latest in the Note series have been launched likewise in the Philippines today. We were there to cover the local event and let us share with our hands-on review of the Samsung Galaxy Note 7.Here are some of the features that are sure interesting...
0%
3g.co.uk
Updated:
2020-09-05 04:09:39
With the Galaxy S7 and Galaxy S7 Edge Samsung made two of its best phones yet so there was understandably a lot of excitement around the Galaxy Note 7, a phone which at the very least promised to be a supersized version of them.With the addition of an iri...
Good Stunning design, Great screen, Lots of power...
Bad Overly similar to S7 Edge, Iris scanner doesn't convince, Battery could be bigger...
Bottom line The Samsung Galaxy Note 7 is big, powerful and impressive, but feels like a conservative upgrade.
90%
techadvisor.co.uk
Updated:
2020-09-05 04:09:39
Samsung on Tuesday unveiled its new Note 7 phablet , which will be a fantastic upgrade over the Note 5. We look at some of the key differences between Galaxy Note 5 and Galaxy Note 7 in our Note 5 vs Note 7 comparison. Note that in this article we are me...
Bottom line The Note 7 at first glance appears to be an expensive upgrade, but this may not bother you if you're getting it on a contract - which will be possible, unlike with the Note 5. If you're prepared to pay the money it's a fantastic upgrade, with phenomenal p...
0%
techradar.com
Updated:
2020-09-05 04:09:39
The Samsung Galaxy Note 7 is a phone that's designed for a very specific user base: those who want a larger screen but are craving a stylus too. That's not to say others might not get some benefit from it, but it's mostly centred around the functionality...
Good Powerful innards, Completely waterproof, Large, advanced screen...
Bad Iris scanning feels pointless, Battery smaller than S7 Edge...
Bottom line A seemingly perfect phone for the Note fans, Samsung's melded together the great features of the S7 range with some interesting S Pen updates...
90%
hardwarezone.com.my
Updated:
2020-09-05 04:09:39
The Galaxy Note7 (for some reason, Samsung has dropped the space) is the latest addition to Samsung's productivity-aimed Note line. Samsung skipped 6 and went straight to 7 to align the device with the S7 and S7 edge , and the Note7 offers many of the sam...
0%
trustedreviews.com
Updated:
2020-09-05 04:09:39
Hands-on: An impressive finale to 2016 from Samsung Mobile The Galaxy S7 and Galaxy S7 Edge were two of the best phones to arrive this year, which is why I had high hopes for Samsung's latest phablet, the Galaxy Note 7. Luckily, having spent a few hours w...
Good Glorious screen, Best camera on any phone, S-Pen is fun, Water-resistant, Excellent battery life...
Bad Very expensive, Software still a bit ugly, Pointless iris scanner...
Bottom line Samsung Galaxy Note 7 – Battery The 3,500 mAh – still non-removable – cell tucked inside the Samsung Galaxy Note 7 has impressive stamina, but it's not going to redefine how long a smartphone can last for. The Galaxy S7 Edge has a 100 mAh bigger battery...
90%
itpro.co.uk
Updated:
2020-09-05 04:09:39
If the Galaxy Note 7 is Samsung's way of making up for not releasing the Note 5 in Europe, then it has done a fantastic job. The Note 7 follows the company's excellent Galaxy S7 and S7 Edge, and has skipped the Note 6 entirely in an effort to bring the tw...
100%
filipinotechaddict.net
Updated:
2020-09-05 04:09:39
And it is now here fellow techies! After its big announcement last night, Samsung Philippines has just launched the Samsung Galaxy Note 7 to the local market. As promised we were able to get a hands on time with this new phone and we are drooling! Just re...
0%
mobilesyrup.com
Updated:
2020-09-05 04:09:39
With the Note 7, Samsung is taking yet another iterative step forward with one of its core devices.Despite skipping a number to facilitate a cohesive naming scheme across its lineup of flagship devices, the company has taken much of what made the S7 and S...
0%
hardwarezone.com.ph
Updated:
2020-09-05 04:09:40
You've heard all the rumors . Now, it's time to confirm them! Finally, Samsung has launched the new Galaxy Note7 . Skipping 6 and going straight to 7, to avoid confusion and align it with the S7 and S7 Edge , this new device gives you the guarantee of an...
0%
theguardian.com
Updated:
2020-09-05 04:09:40
Samsung's latest Galaxy Note 7 phablet is one of the first smartphones to ship with an iris scanner that can read your eyes and let you into your phone in seconds.Having invented the phablet in 2011 with the original Galaxy Note, Samsung has skipped the N...
0%
whathifi.com
Updated:
2020-09-05 04:09:40
It's been a while since we've seen the Galaxy Note family around these parts. Last year, the latest iteration of Samsung's popular phablet – the Galaxy Note 6 – wasn't released in the UK or the rest of Europe, leaving a big stylus-shaped hole in our top...
Bottom line They say absence makes the heart grow fonder, and after a year's break, the Samsung Galaxy Note looks in better shape than ever before.It cleverly borrows some of the best bits from the already excellent S7 family, but innovates with new functionality for...
0%
tbreak.ae
Updated:
2020-09-05 04:09:40
UPDATE: Considering that some of the Galaxy Note7 devices have exploded, we do not recommend purchasing a Galaxy Note 7. There are many other good Android devices such as the Galaxy S7 Edge that are much safer and provide most of the functionality.I remem...
Good Beautiful design, Gorgeous screen thats not hyper sensitive, Good UI improvements to Touchwiz, 64GB base storage...
Bad Iris Scanner isn't very useful, Feels like a rehashed S7...
Bottom line UPDATE: I do not recommend anyone purchasing the Galaxy Note7. As beautiful and fast as the phone is, the fact that many of them are catching fire- even replacement devices, makes the Note7 a danger. Please do not use the phone and if not for yourself, th...
90%
yugatech.com
Updated:
2020-09-05 04:09:40
Samsung's first order of business when they announced this year's Galaxy Note is to skip the 6 and go straight to Note 7. The reason being is that the Galaxy S series is currently in the 7th iteration and by naming this year's phablet to Note 7, it gives...
Good Great performance, Impressive camera performance, Great display quality, Beautiful design, Iris scanner is interesting, Inclusion of a versatile stylus...
Bad Made more expensive than before...
Bottom line Samsung now has a very unified line-up with its flagship Galaxy series — the 5.2-inch S7, the 5.5-inch S7 Edge and the 5.7-inch Galaxy Note 7. All three looked almost the same with identical internal hardware. What separates the Note7 from the other two...
0%
techent.tv
Updated:
2020-09-05 04:09:40
Samsung dropped a package on our doorstep today to celebrate Samsung's Unpacked event happening later simultaneously in New York, London, and Rio de Janeirio. Join us as we unbox the mystery gift box Samsung has provided us. Samsung's Unpacked event will...
0%
digitalspy.com
Updated:
2020-09-05 04:09:40
When you talk about love at first sight, technology's not what you've usually got in mind. The Samsung Galaxy Note 7 changes that though. This thing is beautiful and brilliant in equal measure, and a device that, despite having only spent an hour with ahe...
0%
stuff.tv
Updated:
2020-09-05 04:09:40
So you like your smartphones big, powerful, and packing a stylus?Samsung's Galaxy Note has filled that niche for five years, and it's alost time for a new one. With hype building by the day, plenty of juicy details have leaked out onto the web.Naturally...
Good Looks great, S Pen is better than ever, Superb camera...
Bad It's gonna cost you, Battery life isn't class-leading...
0%
wovow.org
Updated:
2020-09-05 04:09:40
These are the possible features of the Galaxy Note 7, the new phablet Android that Samsung is expected to announce on August 2 during the unpacked event.As was the case for the Galaxy S7 and other Samsung smartphones of the past, even for the new Galaxy N...
0%
straitstimes.com
Updated:
2020-09-05 04:09:32
SEOUL (REUTERS) - After the damaging recall of its fire-prone Note 7 smartphone, you could be forgiven for thinking Samsung would make a song and dance about battery safety in its new flagship phones, due to be launched in the United States on Wednesday (...
0%
straitstimes.com
Updated:
2020-09-05 04:09:32
REUTERS) - Samsung's explosive Galaxy Note7 crisis may point to a far wider threat in the world of technology.Lithium has been powering portable devices for 25 years.And while its not yet clear what initially caused certain Note7s to blow up, some expert...
0%
straitstimes.com
Updated:
2020-09-05 04:09:33
SEOUL(AFP) - Samsung said on Wednesday (Sept 14) it was doing its best to push through a challenging recall of its Galaxy Note7 smartphones, as it offered a software fix to jolt users into returning defective devices.The success of the recall is seen as c...
0%
straitstimes.com
Updated:
2020-09-05 04:09:34
DUBAI (AFP) - Civil aviation authorities in the Emirates have banned the use of Samsung's Galaxy Note 7 on all its national carriers because of the risk of batteries exploding in the "phablet" smartphone."The General Civil Aviation Authority has banned op...
0%
techgoondu.com
Updated:
2020-09-05 04:09:36
Samsung's Galaxy Note7 has the hardware and software done right. PHOTO: Alfred SiewIt's not often that I start a review of a Samsung phone with its software interface.With the Galaxy Note7, however, the Korean company deserves praise for finally overhauli...
0%
vr-zone.com
Updated:
2020-09-05 04:09:36
Samsung's latest Note 7 is without a doubt one of the highlight of consumer tech in 2016. Having used the Note 7 for close to 2 weeks, the only thing I can say is that the Note 7 is just as good as advertised, it's not only beautiful, but powerful as well...
Bottom line The Note 7 is a true flagship. Is it as good or even better than the S7? I wouldn't make a quick judgement on this, but one thing I can tell you for sure, is that the design of the Note 7 is way cooler than the S7.Power and performance wise, they are quit...
86%
todayonline.com
Updated:
2020-09-05 04:09:37
Now that the Note is in its sixth iteration, here is the main question: Is the Note7 — numbered to align with both the S7 and S7 edge — still unique enough to stand out in a market saturated with similar spec-ed competitors?The answer is a solid yes, if y...
0%
straitstimes.com
Updated:
2020-09-05 04:09:37
The first Samsung Galaxy Note, launched in 2011, probably started the phablet genre. Now, we have the new Note7 - successor to the Note 5.To streamline its flagship products with Galaxy S7 and S7 edge, Samsung has skipped one version and jumped to Note7...
Bottom line Samsung has taken the successful S7 edge, polished its back, added a stylus and iris scanning to come up with a winner. The Samsung Galaxy Note7 is undoubtedly the best phablet that money can buy now...
0%
hardwarezone.com.sg
Updated:
2020-09-05 04:09:37
The Samsung Galaxy Note7 is the latest addition to Samsung's productivity-aimed Note line. Samsung opted to skip the Note 6 and jumped right from the Note 5 to the Note7 (and removed the space in the process), to better align the Note series with the S se...
Good Gorgeous symmetrical design, IP68 dust and water resistant, Fast and accurate iris scanner, Powerful productivity and creativity features with the S Pen, Excellent benchmark and imaging performance, Great battery life...
Bad Pretty expensive, Most people will be fine with the S7 Edge...
Bottom line The Note7 is powered by Samsung's Exynos 8890 octa-core processor (4 x 2.3GHz Mongoose & 4 x 1.6 GHz Cortex-A53) with a Mali-T880 MP12 GPU and 4GB RAM. That's exactly the same hardware you'll find inside the Galaxy S7 and S7 Edge.SunSpider JavaScript meas...
90%
techgoondu.com
Updated:
2020-09-05 04:09:39
When I approached today's launch of the Samsung Galaxy Note7 in Singapore, I wasn't expecting huge changes in the latest phablet from the South Korean company. Was I surprised when I saw it.Okay, the new phone unveiled just hours ago in the United States...
0%
straitstimes.com
Updated:
2020-09-05 04:09:39
NEW YORK - Samsung has unveiled its new flagship Galaxy Note7 phablet, which allows users to unlock the phone by scanning their eyes.The South Korean electronics giant skipped one version of its phablet range, jumping directly from Note 5 to Note 7, to co...
0%
hardwarezone.com.sg
Updated:
2020-09-05 04:09:40
The Galaxy Note7 (for some reason, Samsung has dropped the space) is the latest addition to Samsung's productivity-aimed Note line. Samsung skipped 6 and went straight to 7 to align the device with the S7 and S7 Edge , and the Note7 offers many of the sam...
0%