location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-3310ND 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-3310ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-3310DN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-3310ND 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3
  • - Duplex printing
  • - Ethernet LAN connection
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 375 MHz
Long product name Samsung ML-3310ND 1200 x 1200 DPI A3 :
The short editorial description of Samsung ML-3310ND 1200 x 1200 DPI A3

1200 x 1200dpi, 375MHz, USB 2.0, Ethernet 10 / 100 Base-TX, 64MB, 366 x 368 x 252.9 mm, 9.74 kg
More>>>
Samsung ML-3310ND 1200 x 1200 DPI A3:
The official marketing text of Samsung ML-3310ND 1200 x 1200 DPI A3 as supplied by the manufacturer

When you choose a printer for your business – you want to know that you’re making the right choice. You want a printer that not only provides exceptional print quality – but delivers value too. Because the Samsung ML-3310ND is so simple to use it does just that. Simple menu structures mean everyone can utilise all the features it has to offer. Simple paper handling means that you can print on a wide range of papers and card stock – delivering professional results every time. And simple technology keeps paper jams at bay – and your teams focussed on their jobs. Simple to use and maintain, the Samsung ML-3310ND effortlessly combines high performance with outstanding productivity and versatility. Perfect for the busy office – perfect for you.

Save time and earth with convenient one-touch eco mode
Just one touch of the ECO button selects the toner save mode. And if you want to do more, administrator can customise the ECO settings to also convert your printouts to two or four pages per sheet, as well as print in duplex as standard. And it doesn’t stop there. With the unique Result Simulator you can see exactly how much CO2, electricity and paper you have saved with the settings you’ve selected. Giving you real insight into the positive impact the Samsung ML-3310ND is having on your costs and the environment too.

Speedy printing from the very first page
Quit spending your life waiting by the printer. The ML-3310ND’s industry-leading first page out time will have your first high-quality print in your hands in 8 seconds from ready mode. With its rapid 31 page-per-minute print speed and professional-grade resolution, you’ll get print shop quality in the convenience of your own office. The only problem? What to do with all that new found time.

Connect with your colleagues
Connect everyone in your office to one network and keep everything running smoothly. They’ll share a common printer and you’ll save time from servicing multiple machines. And with the Ethernet interface you can increase your performance by hooking it up to the network. Improve your communication skills with the ML-3310ND laser printer and keep your lines of communication open.

Big features, small size
Looking for bigger performance from a compact printer? Think smaller. Measuring a ultra compact 366 x 368 x 240.6mm, the Samsung ML-3310ND has a smaller size than any other monochrome laser printer on the market. It easily fits onto any size of desktop while leaving plenty of room for you to get your work done. But don’t let the ML-3310ND’s ultra-compact size fool you: this is one featherweight who’s ready to take on the heavyweight contenders any day.

Fed up with paper feeding?
Feel free to multitask while your documents print: the ML-3310ND will crank through even your biggest print jobs without relying on you for a paper refill. Upgrade the standard 250-page capacity cassette and 50-page multi-purpose tray with 520-page optional cassettes for even larger capacity paper handling, perfect for all of your bulk printing needs. Sometimes, bigger really is better.

The printer that works with your budget
The ML-3310ND lets you choose the right consumables option which you can afford. Toner cartridges are available in cost-effective standard-yield 2000-page version and high yield 5000-page version which provide a lower cost per page and require fewer replacements.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung ML-3310ND is engineered to be whisper quiet, generating a noise level of just 51dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the ML-3310ND to easily select, drag, and drop content from different web pages onto a printable scrap board in your browser window, all while you surf the web. Items can be printed quickly or saved in different file formats. It’s an easy way to collect, arrange, and edit useful reference points and resources you can only find on the web for big projects – or even just for fun.

Compass Navigation
Always know where your job stands with the ML-3310ND’s navigation feedback LED pattern. It keeps you clued in with its 11 different job status indicators, including error and warning situations.

SyncThru™ Web Service
Tired of having to install software just to manage your printer? Now you can change printer settings, upgrade firmware and check your printer’s status easily with just a web browser and the innovative SyncThru™ Web Service.

SyncThru™ Admin 5
Who says you can’t do it all? SyncThru™ Admin 5 lets you easily install, manage and monitor all your networked digital print devices on an accessible interface. You also have the ability to analyse data in greater detail with easy-to-read reports.

CounThru™ 2 Pro / Enterprise
Get printer status without leaving your seat. Receive low toner level warnings, system error notifications and even usage and customer billing summaries with Samsung’s proprietary CounThru™ 2 Pro / Enterprise interface.

Paper Jam
Don’t let your productivity come to a halt. The ML-3310ND features semi-retard roller works to pick up only one piece of paper at a time while preventing sticky situations like misfeeds and paper jams.

Short summary description Samsung ML-3310ND 1200 x 1200 DPI A3:
This short summary of the Samsung ML-3310ND 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-3310ND, Laser, 1200 x 1200 DPI, A3, Duplex printing, Network ready

Long summary description Samsung ML-3310ND 1200 x 1200 DPI A3:
This is an auto-generated long summary of Samsung ML-3310ND 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Samsung ML-3310ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Duplex printing. Network ready

Printing
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper Handling
Maximum ISO A-series paper size *
A3
Maximum print area
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN connection *
Yes
Performance
Internal memory *
64 MB
Processor frequency
375 MHz
Sound pressure level (printing)
51 dB
Energy Management
Average power consumption while printing *
550 W
Power consumption (standby)
60 W
Power consumption (PowerSave)
3.5 W
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & Dimensions
Weight
9.74 kg
Dimensions (WxDxH)
366 x 368 x 252.9 mm
Other features
Emulations
PCL5e, SPLIBM ProPrinter, EPSON
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 02:29:11
Uk has collected 5 expert reviews for Samsung ML-3310ND 1200 x 1200 DPI A3 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-07 02:29:11
One step up from the one-per-desk mono laser printer is a machine intended for a small workgroup or independent business or branch office. Network-enabled and with a reasonable turn of speed, this type of printer is the mainstay of many small companies. S...
Good Low running costs, Quick print, once it starts, Large optional paper tray...
Bad Relatively long warm up, Lacks an LCD backlight, No wireless option...
80%
businesscomputingworld.co.uk
Updated:
2013-03-24 14:06:08
Samsung is one of the world’s largest electronics manufactures and it has a good foothold in numerous markets in many territories. Regarded as a true innovator in several fields, the South Korean company has yet to make its mark in the business printer ca...
80%
v3.co.uk
Updated:
2015-06-25 08:21:12
Samsung's ML-3310ND is a network-ready A4 laser printer designed for small businesses or workgroups, and which counts ease of use, fast and quiet printing, and automatic duplex output among its features. Available since February, the ML-3310 is a good...
Good Fast, quiet, eco-mode printing, duplex mode...
Bad Network configuration could be improved...
Bottom line Samsung's ML-3310ND is a fine printer for a small workgroup, printing out A4 pages quickly and quietly over a USB or Ethernet connection. For basic black-and-white printing, it offers everything you need, including duplex printing...
80%