Samsung logo

Samsung M393A2K40DB2-CVF memory module 16 GB 1 x 16 GB DDR4 2933 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94795
Info modified on:
14 Apr 2024, 04:43:53
Short summary description Samsung M393A2K40DB2-CVF memory module 16 GB 1 x 16 GB DDR4 2933 MHz:

Samsung M393A2K40DB2-CVF, 16 GB, 1 x 16 GB, DDR4, 2933 MHz, 288-pin DIMM

Long summary description Samsung M393A2K40DB2-CVF memory module 16 GB 1 x 16 GB DDR4 2933 MHz:

Samsung M393A2K40DB2-CVF. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.