Samsung QH49R, Digital signage flat panel, 124.5 cm (49"), 3840 x 2160 pixels, Wi-Fi
Samsung QH49R. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, Display brightness: 700 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black