location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IF015R-F LED Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IFR-F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IF015R-F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH015IFRCFS/EN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094224412 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 11:35:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung IF015R-F LED Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Best-in-class picture quality
  • - Flexible design
  • - Efficient operation
Long product name Samsung IF015R-F LED Indoor :
The short editorial description of Samsung IF015R-F LED Indoor

1.5 mm x 1.5 mm, 160x360, 800nit, 3840 Hz, 6.500K+-500K, 160/160°, IP 20, 100-240V 50/60Hz
More>>>
Samsung IF015R-F LED Indoor:
The official marketing text of Samsung IF015R-F LED Indoor as supplied by the manufacturer

Completely captivating. Fully flexible.
LED signage has become an increasingly popular tool for businesses to deliver compelling messages to customers. Samsung’s IFR series combines best-in-class LED picture quality, flexible design options and efficient operation in any environment.

Best-in-class LED picture quality
Drawing on Samsung’s industry leadership experience and years of innovation in visual display technology, the displays produce images with vivid color expression, reduced noise and a full range of grays and blacks.

Clearly refined visuals
LED HDR turns any content into HDR-level without requiring special metadata. Dynamic Peaking and Inverse Tone Mapping enhance content to optimum brightness levels while avoiding glare, and Color Mapping ensures an accurate color presentation.

Pin-sharp clarity, bright or dark
Discover the true beauty no matter how bright or dark a scene is. The IFR series supports HDR10+ which optimizes brightness and contrast ratio scene-by-scene to ensure each frame looks exactly as intended.

HDR experience in large scale
With Multi-link HDR technology, IFR series delivers more impactful content than ever before, providing HDR quality content up to 8K resolution. Multi-link HDR turns any content into HDR-level and is a flexible solution that can be applied to various layouts and screen sizes with less cabling.

Screen uniformity all the time
On-site PC and mobile calibration combined with multi-step factory calibration tunes the whole screen of LED displays to uniform brightness and color. Color Expert LED Mobile provides a quick and easy calibration, requiring nothing more than a mobile phone and a Wi-Fi connection.

Built for the studio
Samsung’s IFR series is built for studio shooting. Supporting frame rate synchronization and a high refresh rate to minimize flicker lines, the display helps producers create incredibly engaging and immersive content, with levels of detail like never before.

Short summary description Samsung IF015R-F LED Indoor:
This short summary of the Samsung IF015R-F LED Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IF015R-F, LED, 160 x 360 pixels

Long summary description Samsung IF015R-F LED Indoor:
This is an auto-generated long summary of Samsung IF015R-F LED Indoor based on the first three specs of the first five spec groups.

Samsung IF015R-F. Display resolution: 160 x 360 pixels, Display technology: LED, Display brightness: 800 cd/m²

Display
Display technology *
LED
Display resolution
160 x 360 pixels
Pixel pitch *
1.5 x 1.5 mm
Display brightness *
800 cd/m²
Colour temperature (min)
500 K
Colour temperature (max)
6500 K
Native refresh rate
3840 Hz
Display refresh rates supported
50 Hz, 60 Hz
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Diode type
3-in-1 1010
Design
Placement supported *
Indoor
Design
International Protection (IP) code
IP20
Energy Management
Power consumption (max)
733 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating relative humidity range
10 - 80%
Technical Details
Compliance certificates
Electromagnetic Compatibility (EMC)
Sustainability
Certification
EMC Class A, Safety 60950-1
Brand Image Product code Product Stock Price from
Samsung IS059C-X Samsung IS059C-X
(show image)
LH059ISCAXC/EN IS059C-X 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IS039C-Y Samsung IS039C-Y
(show image)
LH039ISCAYC/EN IS039C-Y 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IS039C-L Samsung IS039C-L
(show image)
LH039ISCALC/EN IS039C-L 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE020A-F Samsung IE020A-F
(show image)
LH020IEACFS/EN IE020A-F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE015A-F Samsung IE015A-F
(show image)
LH015IEACFS/EN IE015A-F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE020A Samsung IE020A
(show image)
LH020IEACLS/EN IE020A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE015A Samsung IE015A
(show image)
LH015IEACLS/EN IE015A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM039R-I LED Indoor Samsung VM039R-I LED Indoor
(show image)
LH039VMRSAC/EN VM039R-I 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE025A Samsung IE025A
(show image)
LH025IEACLS/EN IE025A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE040A Samsung IE040A
(show image)
LH040IEACLS/EN IE040A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)