Rexel logo

Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20088
Info modified on:
07 Mar 2024, 15:34:52
Long product name Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s):

Filing pocket

Short summary description Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s):

Rexel 22579490, 210 x 297 mm (A4), Transparent, Polyvinyl chloride, Portrait, Malaysia, 0.17 mm

Long summary description Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s):

Rexel 22579490. Format: 210 x 297 mm (A4), Product colour: Transparent, Material: Polyvinyl chloride. Thickness: 0.17 mm, Package width: 237 mm, Package depth: 312 mm. Quantity per pack: 5 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.