location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Port Designs 900008 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Port Designs Check ‘Port Designs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900008
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3567049000080
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Port Designs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Port Designs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Port Designs 900008 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Power protection features: Over voltage
  • - Brand compatibility: Any brand
  • - Black
Warranty: 10 years warranty
Long product name Port Designs 900008 power adapter/inverter Indoor 90 W Black :
The short editorial description of Port Designs 900008 power adapter/inverter Indoor 90 W Black

100V-240V AC, 50/60Hz, 4,74A, 90 W, 127 x 50 x 30.5 mm, 468 g, black
More>>>
Short summary description Port Designs 900008 power adapter/inverter Indoor 90 W Black:
This short summary of the Port Designs 900008 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Port Designs 900008, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description Port Designs 900008 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of Port Designs 900008 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

Port Designs 900008. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Cable length: 1.8 m, Width: 127 mm, Depth: 30.5 mm. Cables included: AC, DC, Package width: 120 mm, Package depth: 57 mm. Quantity per pallet: 640 pc(s), Pallet gross width: 28 cm, Pallet gross length: 31 cm

Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)