location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PLANET Check ‘PLANET’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGB-SX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGB-SX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711213686252 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘PLANET’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PLANET: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Complies with the IEEE 802.3ab/802.3z Gigabit Ethernet standard
  • - One 1000Mbps TP/LC fiber port
  • - Duplex/Single LC connector
  • - Differential PECL inputs and outputs
  • - Single power supply 3.3V
  • - TTL signal detection indicator
  • - Hot pluggable
  • - Class 1 laser product complies with EN 60825-1
  • - Plug and Play Installation
Long product name PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm :
The short editorial description of PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm

PLANET 1.25 Gbps SFP Module, Up to 550m Multimode, LC Duplex Connector 1000Base-SX
More>>>
Short summary description PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
This short summary of the PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

PLANET MGB-SX, Fiber optic, 1250 Mbit/s, SFP, LC, 550 m, 850 nm

Long summary description PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
This is an auto-generated long summary of PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm based on the first three specs of the first five spec groups.

PLANET MGB-SX. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product colour: Metallic. Input voltage: 3.3 V

Brand Image Product code Product Stock Price from
PLANET

PLANET MGB-GT network transceiver module 1000 Mbit/s SFP
(show image)
MGB-GT MGB-GT 0.00
(excl. VAT)
0 (incl. VAT)
PLANET

PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
MGB-TLX MGB-TLX 0.00
(excl. VAT)
0 (incl. VAT)
PLANET

PLANET MGB-SX2 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
MGB-SX2 MGB-SX2 0.00
(excl. VAT)
0 (incl. VAT)
PLANET

PLANET MGB-LX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
MGB-LX MGB-LX 0.00
(excl. VAT)
0 (incl. VAT)
PLANET

PLANET MGB-L120 network transceiver module Fiber optic 1000 Mbit/s SFP 1550 nm
(show image)
MGB-L120 MGB-L120 0.00
(excl. VAT)
0 (incl. VAT)
PLANET

PLANET MGB-TSX network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 850 nm
(show image)
MGB-TSX MGB-TSX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)