Philips logo

Philips SHB7250/27 headphones/headset Wired & Wireless Head-band USB Type-A Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89486
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHB7250/27 headphones/headset Wired & Wireless Head-band USB Type-A Bluetooth Black:

Philips SHB7250/27, Wired & Wireless, 8 - 23000 Hz, 167.5 g, Headset, Black

Long summary description Philips SHB7250/27 headphones/headset Wired & Wireless Head-band USB Type-A Bluetooth Black:

Philips SHB7250/27. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 8 - 23000 Hz. Wireless router range: 10 m. Weight: 167.5 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.