Philips logo

Philips Premium HD9870/20 Airfryer XXL

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
523136
Info modified on:
18 Oct 2024, 20:18:32
End of life date:
31 Jul 2023
Bullet Points Philips Premium HD9870/20 Airfryer XXL:
  • - Smart chef programs
  • - Remove excess fat from food
  • - Rapid Air for 90% less fat
  • - XXL family size meals
  • - Time and energy efficient
  • - Keep Warm and favorite mode
  • - QuickClean and dishwasher-safe
  • - Bake. Grill. Roast. Or reheat.
  • - Unlock your home's potential with HomeID
Long product name Philips Premium HD9870/20 Airfryer XXL:

Philips Premium Airfryer XXL

Philips Premium HD9870/20 Airfryer XXL:

Perfect results at the touch of a button


Maximum taste, minimum fat. effortlessly.
Smarter, easier and tastier. Smart Sensing technology does the thinking and cooking for you. The Airfryer automatically adjusts time and temperature during cooking for perfectly cooked dishes. Select and enjoy every bite!

Short summary description Philips Premium HD9870/20 Airfryer XXL:

Philips Premium HD9870/20 Airfryer XXL, Hot air fryer, 1.4 kg, Single, Champagne, White, Buttons, Rotary, Stand-alone

Long summary description Philips Premium HD9870/20 Airfryer XXL:

Philips Premium HD9870/20 Airfryer XXL. Product type: Hot air fryer, Fryer food capacity: 1.4 kg. Construction type: Single, Product colour: Champagne, White, Control type: Buttons, Rotary. Display type: LED. Power: 2225 W. Width: 321 mm, Depth: 433 mm, Height: 315 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Philips Premium HD9870/20 Airfryer XXL HD9870/20:
Fat removal from 3 raw chicken legs, cooked at 180°C for 24 min
*Compared to fresh fries prepared in a Philips conventional fryer
**Philips Rapid Air technology increases the airflow speed in the basket 7 times, compared to airflow speed in a Philips Viva Airfryer with flat bottom
***Liter capacity refers to the total volume of the pan
****Number of recipes may vary per country
*****Energy cost of cooking one chicken breast (AF setting 160C no preheat) or salmon filet (200C, no preheat) vs. using an A class oven. Average percentage based on internal lab measurement with products HD9280, HD9650, HD9860, HD9270, HD9285, HD9252, HD9200, HD9255, HD9880. Results might vary per product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.