Philips logo

Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5103
Info modified on:
17 Nov 2024, 22:38:48
Bullet Points Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window:
  • - See-through cooking window
  • - 13-in-1 cooking functions
  • - RapidAir Technology
  • - Personalized recipes
  • - Tasty Airfryer recipes
  • - Air is the new oil
  • - Easy to use and clean
  • - XL Size. For the whole family
  • - Touchscreen with 7 pre-sets
Long product name Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window:

Philips Airfryer 3000 Series XL Digital Window

Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window:

Thanks to rapidair technology


Great tasting food with up to 90% less fat!*
Philips' first airfryer with a see-through cooking window! Enjoy healthy food that's crispy on the outside and tender on the inside with up to 90% less fat, thanks to RapidAir Technology. Download the HomeID app to discover tasty recipes.

Short summary description Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window:

Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window, Hot air fryer, 5.6 L, 1 kg, Rapid Air, 60 min, Single

Long summary description Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window:

Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window. Product type: Hot air fryer, Capacity: 5.6 L, Fryer food capacity: 1 kg. Construction type: Single, Product colour: Black, Control type: Touch. Power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 -60 Hz. Width: 284 mm, Depth: 392 mm, Height: 299 mm. Package weight: 6.1 kg

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Philips Airfryer 3000 Series XL HD9257/80R1 Digital Window HD9257/80R1:
Compared to fresh fries prepared in a Philips conventional fryer.
*Compared to fat content of Chicken and pork prepared versus a deep fat fryer and wok frying.
**Available only in countries with a HomeID community.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.