location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips WardrobeCare GC9955/05 ironing board

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WardrobeCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated ironing board GC9955/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9955/05
Category:
Long, narrow board covered with soft material and folding legs, on which clothes, sheets, etc. are ironed.
Ironing Boards Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 01:12:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips WardrobeCare GC9955/05 ironing board :
The short editorial description of Philips WardrobeCare GC9955/05 ironing board

Integrated ironing board with OptimalTemp Technology and DualProtect Anti-calc system, Blue
More>>>
Philips WardrobeCare GC9955/05 ironing board:
The official marketing text of Philips WardrobeCare GC9955/05 ironing board as supplied by the manufacturer

Half the effort, maximum reward
The Wardrobe Care integrated ironing system offers you effortless ironing from set-up till storage. An active ironing board is combined with a powerful iron, steamer and refresher for professional ironing results at home.

Key features:
- Integrated ironing board with pressurized steam generator
- High-pressure steamer and vertical board
- Auto-refresh mode creates a breeze to air your garments
- Iconic trolley design with foldable board
- Unique OptimalTemp: carefree ironing, no setting required
- Fast ironing:up to 6 bar steam pressure, 120g/m steam output
- Shirt shaped end for easy shirt ironing
- Active ironing board with blowing and suction function
- Vertical ironing and steaming
- DualProtect Anti-calc system for hassle-free ironing

Short summary description Philips WardrobeCare GC9955/05 ironing board:
This short summary of the Philips WardrobeCare GC9955/05 ironing board data-sheet is auto-generated and uses the product title and the first six key specs.

Philips WardrobeCare GC9955/05, 2.5 m, 2 min, 2400 W, 6 bar, 1.6 L, 220-240 V

Long summary description Philips WardrobeCare GC9955/05 ironing board:
This is an auto-generated long summary of Philips WardrobeCare GC9955/05 ironing board based on the first three specs of the first five spec groups.

Philips WardrobeCare GC9955/05. Cord length: 2.5 m, Heating time: 2 min, Maximum power: 2400 W. Height (min): 75 cm, Height (max): 100 cm, Weight: 20 kg

Performance
Number of height positions
22
Automatic anti-calc
Yes
Cord length
2.5 m
Heating time
2 min
Maximum power
2400 W
Max steam pressure
6 bar
Steam tip for hard-to-reach areas
Yes
Performance
Water tank capacity
1.6 L
AC input voltage
220-240 V
Technical Details
Auto power off
Yes
Weight & Dimensions
Height (min)
75 cm
Height (max)
100 cm
Weight
20 kg