Philips logo

Philips EP2330 Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17704
Info modified on:
17 Oct 2024, 20:53:56
Short summary description Philips EP2330 Fully-auto Espresso machine 1.8 L:

Philips EP2330, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 230 W, Black, Chrome

Long summary description Philips EP2330 Fully-auto Espresso machine 1.8 L:

Philips EP2330. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 230 W. Product colour: Black, Chrome

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.