Phasak PHC 6642 rack cabinet 42U Freestanding rack Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15695
Info modified on:
10 Aug 2024, 07:03:35
Bullet Points Phasak PHC 6642 rack cabinet 42U Freestanding rack Black:
  • - Easy opening, locking, and disassembly of front and rear doors
  • - Security lock and DKP sheet metal side doors
  • - 4mm tempered glass front door
  • - Option to install 2 to 4 ventilation units
  • - 4 adjustable 1.5mm internal 19" mounting profiles
  • - High-resistance electrostatic RAL 9005 paint
  • - 1mm thick main metal frame
Warranty:
3 years
Long product name Phasak PHC 6642 rack cabinet 42U Freestanding rack Black:

Rack Cabinet PHASAK SERVER 19" 42U PHASAK 600 x 600 Black- PHC 6642 (dissembled)

Short summary description Phasak PHC 6642 rack cabinet 42U Freestanding rack Black:

Phasak PHC 6642, Freestanding rack, 42U, 800 kg, Key lock, Rack rails, Adjustable feet

Long summary description Phasak PHC 6642 rack cabinet 42U Freestanding rack Black:

Phasak PHC 6642. Type: Freestanding rack, Rack capacity: 42U, Maximum weight (capacity): 800 kg, Key lock, Adjustable feet, Rack rails. Weight: 84 kg. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.