Perle C-1000MM-M2ST2 network media converter Internal 1000 Mbit/s Multi-mode Green, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1970
Info modified on:
29 Apr 2024, 09:35:51
Long product name Perle C-1000MM-M2ST2 network media converter Internal 1000 Mbit/s Multi-mode Green, Grey:

Gigabit Ethernet, 1000BaseSX / 1000BaseLX, MM, 2 x ST

Short summary description Perle C-1000MM-M2ST2 network media converter Internal 1000 Mbit/s Multi-mode Green, Grey:

Perle C-1000MM-M2ST2, 1000 Mbit/s, 1000Base-SX, 1000Base-LX, Gigabit Ethernet, 10,100,1000 Mbit/s, Full

Long summary description Perle C-1000MM-M2ST2 network media converter Internal 1000 Mbit/s Multi-mode Green, Grey:

Perle C-1000MM-M2ST2. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-SX, Converter output interface: 1000Base-LX. Maximum transfer distance: 2000 m, Fiber mode structure: Multi-mode. Product colour: Green, Grey. Fiber optic connector: ST, Connectivity technology: Wired

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.