Paulmann 702.07 LED 456 mm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30793
Info modified on:
27 May 2024, 12:25:31
Long product name Paulmann 702.07 LED 456 mm:

3x 0.72W, 9kWh/1000h, DC 12V, 30000h, 456 x 42 x 3mm, 120 Grad, 21 lm

Short summary description Paulmann 702.07 LED 456 mm:

Paulmann 702.07, Indoor, Adhesive tape, Black, Plastic, III, Blue, Green, Red

Long summary description Paulmann 702.07 LED 456 mm:

Paulmann 702.07. Placement supported: Indoor, Mounting type: Adhesive tape, Product colour: Black. Light colour: Blue, Green, Red, Number of bulbs: 3 bulb(s), Bulb type: LED. Length: 456 mm, Width: 42 mm, Thickness: 3 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.