location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orange Check ‘Orange’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPV C600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPV-C600
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Orange’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orange: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - 0.195 GHz
  • - miniSD, SDIO
  • - Bluetooth 1.2
  • - Lithium-Ion (Li-Ion) 1100 mAh
Long product name Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey :
The short editorial description of Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey

SPV C600 Mobile Phone
More>>>
Short summary description Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey:
This short summary of the Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Orange SPV C600, 5.59 cm (2.2"), 240 x 320 pixels, 0.195 GHz, Grey

Long summary description Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey:
This is an auto-generated long summary of Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey based on the first three specs of the first five spec groups.

Orange SPV C600. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Processor frequency: 0.195 GHz. Battery performance: 1100 mAh. Product colour: Grey. Weight: 105 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 11:46:43
Uk has collected 11 expert reviews for Orange SPV C600 5.59 cm (2.2") 1100 mAh Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-09 11:46:43
Orange's SPV C600 is one of only two compact Windows Mobile 5 phones in the group. Its design is impressively unfussy. The simple keypad has short cuts to your contacts, the Start menu and the home screen, as well as call answer and end buttons, so you'r...
40%
T3.com
Updated:
2013-11-09 11:46:43
Oranges last smart phone, the C550, boasted a great screen, but this one looks better yet. Continuing its love-in with Microsoft, Oranges follow-up is the first handset to run Bill Gatess new operating system, Windows Mobile 5.0, and the result is...
Good Excellent syncing software, Oodles of features, Improved performance...
Bad Average battery life, Terrible camera...
Bottom line A neat little mobile thats worth a look if you want to bring more order to your life without needing to sew in bigger pockets.
80%
theregister.co.uk
Updated:
2013-11-09 11:46:43
Orange was the first mobile phone network in the UK to jump on the Windows Mobile platform when it shipped the original SPV toward the end of 2002. The SPV C600 was launched late last year, a mere three years after the original SPV and the changes are...
Bottom line Considering that the SPV C600 is free on most contracts from Orange - for both business users and consumers - it's a good choice for anyone that wants a handset that looks and feels like a regular phone but wants more sophisticated functionality. It m...
85%
pocket-lint.com
Updated:
2013-11-09 11:46:43
The most phone-like of all the smartphone ranges makes up for a previous error...
Good Neat and tidy designed phone that is good both for business and a night on the tiles...
Bad Screen still too small for serious smartphone status...
Bottom line The most phone-like of all the smartphone ranges makes up for a previous error...
80%
zdnet.co.uk
Updated:
2013-11-09 11:46:43
The hardware design may be little changed, but Oranges SPV 600 runs Windows Mobile 5, which caters for an improved display and functions smoothly. Orange should have provided a higher-capacity miniSD card, though.
80%
stuff.tv
Updated:
2014-03-31 04:56:41
If there was ever a phone destined for meeting rooms and golf courses, this is it. Yes, it might be tiny enough to make its rivals look like pie-munching sloths but the styling couldn’t be more grey if it was coated in primer and came with a picture...
Good Menu isnt tricky to navigate. A decent offering with lengthy battery life.
Bad Looks a bit grey. Low on oomph. Unexciting.
Bottom line Sober, workmanlike effort in a neat, compact form that’s simple but aims to please...
100%
coolsmartphone.com
Updated:
2014-03-31 04:56:41
Orange SPV C600 ReviewBy Gears In November 2002 Orange launched the original SPV. At the same time a small page cropped up devoted to it. This single page grew into a site called CoolSmartPhone.com. As weve moved on, so have Orange and the SPV range...
0%