O'Neill 8A6468-1035 L sweatshirt/hoodie

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2618
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points O'Neill 8A6468-1035 L sweatshirt/hoodie:
  • - Shell: 63% viscose 31% cotton 6% elastane
  • - Rib: 95% cotton 5% elastane
  • - Fit:Relaxed Fit
Long product name O'Neill 8A6468-1035 L sweatshirt/hoodie:

Leisure Time Over The Head Hoodie, L

Short summary description O'Neill 8A6468-1035 L sweatshirt/hoodie:

O'Neill 8A6468-1035 L, Adult, Female, Hoodie, Grey, White, Scoop neckline, Long sleeve

Long summary description O'Neill 8A6468-1035 L sweatshirt/hoodie:

O'Neill 8A6468-1035 L. Consumer life stage: Adult, Gender type: Female, Knitwear type: Hoodie. Material: Cotton, Elastane, Viscose, Material description (name, %): Spandex 6%, Cotton 31. Care information: Machine wash 30 °C, Do not bleach, Do not dry clean, Washing instruction: Fine wash (30°C). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.