location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nesco Check ‘Nesco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL-90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL-90
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Nesco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nesco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop blender 1.5 L Black, Stainless steel, Transparent
  • - Pulse function Ice crushing Smoothie beaker
  • - LCD Built-in display
  • - 700 W
Long product name Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent :
The short editorial description of Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent

Digital Control Blender
More>>>
Short summary description Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent:
This short summary of the Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Nesco BL-90, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 700 W, Black, Stainless steel, Transparent

Long summary description Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent:
This is an auto-generated long summary of Nesco BL-90 blender 1.5 L Tabletop blender 700 W Black, Stainless steel, Transparent based on the first three specs of the first five spec groups.

Nesco BL-90. Bowl capacity: 1.5 L, Display type: LCD. Type: Tabletop blender, Product colour: Black, Stainless steel, Transparent. Blending bowl material: Glass. Power: 700 W, Power source: AC, AC input voltage: 120 V