Neomounts logo

Neomounts NS231 KVM switch Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229095
Info modified on:
21 Sept 2023, 15:18:17
Warranty:
3 year
Long product name Neomounts NS231 KVM switch Black:

The NS231 is a 2-port KVM switch, PS/2.

Neomounts NS231 KVM switch Black:

The NewStar KVM Switch allows you to control 2 PC's from one console. The NewStar models are designed to be the most compatible, reliable, and affordable single or multi-user KVM switches available. Connected systems are quickly switched between using fast-switch buttons and Hot Key commands.

Its low cost, super small size, and high 2048x1536 maximum resolution display capability makes NewStar switches perfect for any application where reliability, compatibility, and faultless operation are important.

Short summary description Neomounts NS231 KVM switch Black:

Neomounts NS231, 2048 x 1536 pixels, Black

Long summary description Neomounts NS231 KVM switch Black:

Neomounts NS231. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Connectivity technology: Wired, Compatibility: PC, Bandwidth: 400 MHz

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.