MSI logo

MSI NX7300GT-TD256EH 256MB DDR2 PCI-Express x16 TVout DVI GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70441
Info modified on:
04 Apr 2019, 07:38:29
Short summary description MSI NX7300GT-TD256EH 256MB DDR2 PCI-Express x16 TVout DVI GDDR2:

MSI NX7300GT-TD256EH 256MB DDR2 PCI-Express x16 TVout DVI, GDDR2, 128 bit, 666 MHz, 2560 x 1600 pixels

Long summary description MSI NX7300GT-TD256EH 256MB DDR2 PCI-Express x16 TVout DVI GDDR2:

MSI NX7300GT-TD256EH 256MB DDR2 PCI-Express x16 TVout DVI. Processor frequency: 350 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 666 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.