Monoprice 3569 video splitter VGA 2x VGA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5878
Info modified on:
23 Aug 2021, 08:27:16
Long product name Monoprice 3569 video splitter VGA 2x VGA:

2-Way SVGA VGA Splitter Amplifier Multiplier 400 MHz, Black

Short summary description Monoprice 3569 video splitter VGA 2x VGA:

Monoprice 3569, VGA, 2x VGA, HD 15, 2048 x 1536 pixels, Black, 100 m

Long summary description Monoprice 3569 video splitter VGA 2x VGA:

Monoprice 3569. Video port type: VGA, Video out: 2x VGA, Connector(s): HD 15. Maximum resolution: 2048 x 1536 pixels, Product colour: Black, Maximum operating distance: 100 m. AC input voltage: 9 V. Dimensions (WxDxH): 183 x 115 x 47 mm, Weight: 580 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.