location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEGABLEU 678524 board game Trivia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEGABLEU Check ‘MEGABLEU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
678524
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678524 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760046785244
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘MEGABLEU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEGABLEU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:49
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2018
Product end of life date
Bullet Points MEGABLEU 678524 board game Trivia
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Trivia Board game
  • - Multiplayer, Team game
  • - Minimum number of players: 3 Maximum number of players: 6
More>>>
Short summary description MEGABLEU 678524 board game Trivia:
This short summary of the MEGABLEU 678524 board game Trivia data-sheet is auto-generated and uses the product title and the first six key specs.

MEGABLEU 678524, Board game, Trivia, 8 yr(s), Family game

Long summary description MEGABLEU 678524 board game Trivia:
This is an auto-generated long summary of MEGABLEU 678524 board game Trivia based on the first three specs of the first five spec groups.

MEGABLEU 678524. Product type: Board game, Genre: Trivia, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer, Team game
Family game
Yes
Non-competitive game
No
Minimum number of players *
3
Maximum number of players *
6
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Number of cards
376 pc(s)
Genre *
Trivia
Product colour
Red
Packaging Data
Package width
270 mm
Package depth
270 mm
Package height
70 mm
Package weight
950 g
Packaging type
Box
Packaging Content
Game rules included
Yes
Gameboard included
Yes
Technical Details
Type
Cards
Logistics data
Number of cartons per pallet
36 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
216 pc(s)
Master (outer) case width
410 mm
Master (outer) case length
300 mm
Master (outer) case height
230 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
13760046785258
Master (outer) case volume
28.29 cm³
Master (outer) case weight
6.2 kg