location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MCL Check ‘MCL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2-201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2-201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700224704810
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘MCL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MCL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:17:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 2.0
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 2
  • - 480 Mbit/s
  • - Blue
Long product name MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue :
The short editorial description of MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue

2x USB 2.0 Type B - In, 1x USB 2.0 Type A - Out
More>>>
Short summary description MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue:
This short summary of the MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue data-sheet is auto-generated and uses the product title and the first six key specs.

MCL USB2-201, USB 2.0, USB 2.0, 480 Mbit/s, Blue, 85 mm, 66 mm

Long summary description MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue:
This is an auto-generated long summary of MCL USB2-201 interface hub USB 2.0 480 Mbit/s Blue based on the first three specs of the first five spec groups.

MCL USB2-201. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Blue. Width: 85 mm, Depth: 66 mm, Height: 23 mm

Brand Image Product code Product Stock Price from
MCL

MCL USB2-M114 interface hub 480 Mbit/s Black
(show image)
USB2-M114 USB2-M114 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-3CL interface hub 480 Mbit/s White
(show image)
USB2-3CL USB2-3CL 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-SAMF/N interface hub 480 Mbit/s Black
(show image)
USB2-SAMF/N USB2-SAMF/N 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB3-H104/N interface hub 5000 Mbit/s Black
(show image)
USB3-H104/N USB3-H104/N 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-SAMF interface hub 480 Mbit/s Black
(show image)
USB2-SAMF USB2-SAMF 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-3C 480 Mbit/s White
(show image)
USB2-3C USB2-3C 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-H154/N interface hub 480 Mbit/s Black
(show image)
USB2-H154/N USB2-H154/N 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-H157/N interface hub 480 Mbit/s Black
(show image)
USB2-H157/N USB2-H157/N 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-H154/R interface hub 480 Mbit/s Red
(show image)
USB2-H154/R USB2-H154/R 0.00
(excl. VAT)
0 (incl. VAT)
MCL

MCL USB2-H107/S interface hub 480 Mbit/s Silver
(show image)
USB2-H107/S USB2-H107/S 0.00
(excl. VAT)
0 (incl. VAT)