location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MBeat Check ‘MBeat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-MCR168
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-MCR168
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9346396000004
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘MBeat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MBeat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2022 10:50:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - mbeat USB 3.0 multiple card reader is designed for camera users who need a fast and efficient way to transfer large and high-resolution images or HD videos
  • - It comes with 8 card slots to take SD, CF, XD and MS cards. It supports high capacity SDXC memory card up to 2TB and CF card UDMA mode
  • - The unit is compact and sleek, makes it great for day-to-day use. The hidden USB data cable design also means that a separated USB cable is no longer needed
  • - Other features include dual slot SD/MicroSD card-to-card copy, no card adaptor required for small cards, like MicroSD or SONY M2
  • - It is USB 2.0 backward compatible and it works with MAC OS 10.4 and above
Long product name MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The short editorial description of MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

2x SD, 2x Micro SD, USB 3.0 cable
More>>>
Short summary description MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

MBeat USB-MCR168, CF, CF Type II, MMC, MMC Mobile, MS PRO Duo, MSXC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD,..., Black, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 75 mm, 69 mm, 14 mm

Long summary description MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of MBeat USB-MCR168 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

MBeat USB-MCR168. Compatible memory cards: CF, CF Type II, MMC, MMC Mobile, MS PRO Duo, MSXC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD,..., Product colour: Black. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Width: 75 mm, Depth: 69 mm, Height: 14 mm. Quantity per pack: 1 pc(s), Packaging type: Hanging box. Compatible operating systems: Windows 2000 SP4/XP SP3/2003/Vista/7+, Mac OS 10.4+